Vishay Precision Group 12V 4A MOSFET Transistor SI1422DH-T1-GE3

Description
MOSFET N-CH 12V 4A SC70-6 Product overview: SI1422DH-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1422DH-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 12V 4A SC70-6 Product overview: SI1422DH-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1422DH-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 4A MOSFET Transistor
278-SI1422DH-T1-GE3
12V 4A MOSFET Transistor 278-SI1422DH-T1-GE3
MOSFET N-CH 12V 4A SC70-6 Product overview: SI1422DH-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1422DH-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 12V 4A SC70-6 Product overview: SI1422DH-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1422DH-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI1422DH-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1422DH-T1-GE3TR-ND
Single FETs, MOSFETs SI1422DH-T1-GE3TR-ND
N-Channel 12V 4A (Tc) 1.56W (Ta), 2.8W (Tc) Surface Mount SC-70-6

N-Channel 12V 4A (Tc) 1.56W (Ta), 2.8W (Tc) Surface Mount SC-70-6

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1422DH-T1-GE3 - 1095689-SI1422DH-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1422DH-T1-GE3
1095689-SI1422DH-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1422DH-T1-GE3 1095689-SI1422DH-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095689-SI1422DH-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.56W (Ta), 2.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 (SOT-363) Dimension: 6-TSSOP, SC-88, SOT-363 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 4A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 20nC @ 8V Max Input Capacitance: 725pF @ 6V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 26 mOhm @ 5.1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1095689-SI1422DH-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.56W (Ta), 2.8W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6 (SOT-363)
Dimension: 6-TSSOP, SC-88, SOT-363
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 4A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 20nC @ 8V
Max Input Capacitance: 725pF @ 6V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 26 mOhm @ 5.1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1422DH-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1422DH-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1422DH-T1-GE3
MOSFET N-CH 12V 4A SC70-6

MOSFET N-CH 12V 4A SC70-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI1422DH-T1-GE3 SI1422DH-T1-GE3TR-ND 1095689-SI1422DH-T1-GE3 SI1422DH-T1-GE3
Product Name 12V 4A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1422DH-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1560 milliwatts 1560 to 2800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) 6-TSSOP, SC-88, SOT-363 SOT3; SC-70-6 (SOT-363) 6-TSSOP, SC-88, SOT-363
Unlock Full Specs
to access all available technical data

Similar Products

1200V 65A MOSFET Transistor - 278-UF3C120040K4S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 429 milliwatts
View Details
5 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRFP4568-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
8 suppliers