N-channel MOSFET in SOT-23 package, rated for 20 V drain-source voltage and 4.3 A continuous drain current at 25°C, with a maximum power dissipation of 0.97 W. Operating junction temperature range is -55°C to +150°C. Thermal resistance is 128°C/W. RoHS compliant and halogen-free. Device has a junction-to-ambient thermal resistance measured on a 1 in² FR-4 board with 2 oz copper. Package dimensions are 2.80 to 3.04 mm in length, 2.10 to 2.64 mm in width, and 1.20 to 1.40 mm in height. Moisture sensitivity level is 1. Epoxy meets UL 94 V-0 flammability rating.
N-CHANNEL MOSFET,SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-SI2300S-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |