Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1442DH-T1-GE3 SI1442DH-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 1095693-SI1442DH-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.56W (Ta), 2.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 (SOT-363) Dimension: 6-TSSOP, SC-88, SOT-363 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 4A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 33nC @ 8V Max Input Capacitance: 1010pF @ 6V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 20 mOhm @ 6A, 4.5V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1095693-SI1442DH-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.56W (Ta), 2.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 (SOT-363) Dimension: 6-TSSOP, SC-88, SOT-363 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 4A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 33nC @ 8V Max Input Capacitance: 1010pF @ 6V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 20 mOhm @ 6A, 4.5V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1442DH-T1-GE3 - 1095693-SI1442DH-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1442DH-T1-GE3
1095693-SI1442DH-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1442DH-T1-GE3 1095693-SI1442DH-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095693-SI1442DH-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.56W (Ta), 2.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 (SOT-363) Dimension: 6-TSSOP, SC-88, SOT-363 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 4A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 33nC @ 8V Max Input Capacitance: 1010pF @ 6V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 20 mOhm @ 6A, 4.5V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1095693-SI1442DH-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.56W (Ta), 2.8W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6 (SOT-363)
Dimension: 6-TSSOP, SC-88, SOT-363
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 4A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 33nC @ 8V
Max Input Capacitance: 1010pF @ 6V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 20 mOhm @ 6A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
12V 4A MOSFET Transistor
278-SI1442DH-T1-GE3
12V 4A MOSFET Transistor 278-SI1442DH-T1-GE3
N-CH MOSFET 12V 4A SOT-363 30mR RdsOn Product overview: SI1442DH-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1442DH-T1-GE3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 12V 4A SOT-363 30mR RdsOn Product overview: SI1442DH-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1442DH-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI1442DH-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1442DH-T1-GE3TR-ND
Single FETs, MOSFETs SI1442DH-T1-GE3TR-ND
N-Channel 12V 4A (Ta) 1.56W (Ta), 2.8W (Tc) Surface Mount SC-70-6

N-Channel 12V 4A (Ta) 1.56W (Ta), 2.8W (Tc) Surface Mount SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SI1442DH-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1442DH-T1-GE3DKR-ND
Single FETs, MOSFETs SI1442DH-T1-GE3DKR-ND
N-Channel 12V 4A (Ta) 1.56W (Ta), 2.8W (Tc) Surface Mount SC-70-6

N-Channel 12V 4A (Ta) 1.56W (Ta), 2.8W (Tc) Surface Mount SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SI1442DH-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1442DH-T1-GE3CT-ND
Single FETs, MOSFETs SI1442DH-T1-GE3CT-ND
N-Channel 12V 4A (Ta) 1.56W (Ta), 2.8W (Tc) Surface Mount SC-70-6

N-Channel 12V 4A (Ta) 1.56W (Ta), 2.8W (Tc) Surface Mount SC-70-6

Buy Now Datasheet
MOSFETs - 2567343 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567343
MOSFETs 2567343
N-Ch MOSFET SC-70-6

N-Ch MOSFET SC-70-6

Supplier's Site
MOSFETs - 2567343P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567343P
MOSFETs 2567343P
N-Ch MOSFET SC-70-6

N-Ch MOSFET SC-70-6

Supplier's Site
MOSFETs - 2567342 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567342
MOSFETs 2567342
N-Ch MOSFET SC-70-6

N-Ch MOSFET SC-70-6

Supplier's Site
Mosfet, N-Ch, 12V, 4A, Sot-363-6, Full Reel; Channel Type Vishay - 99W9593 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 12V, 4A, Sot-363-6, Full Reel; Channel Type Vishay
99W9593
Mosfet, N-Ch, 12V, 4A, Sot-363-6, Full Reel; Channel Type Vishay 99W9593
MOSFET, N-CH, 12V, 4A, SOT-363-6, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:400mV RoHS Compliant: Yes

MOSFET, N-CH, 12V, 4A, SOT-363-6, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:400mV RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 12V, 4A, Sot-363-6; Channel Type Vishay - 04X9747 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 12V, 4A, Sot-363-6; Channel Type Vishay
04X9747
Mosfet, N Channel, 12V, 4A, Sot-363-6; Channel Type Vishay 04X9747
MOSFET, N CHANNEL, 12V, 4A, SOT-363-6; Channel Type:N Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:400mV RoHS Compliant: Yes

MOSFET, N CHANNEL, 12V, 4A, SOT-363-6; Channel Type:N Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:400mV RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 12V, 4A, Sot-363 Rohs Compliant Vishay - 57AJ0426 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 12V, 4A, Sot-363 Rohs Compliant Vishay
57AJ0426
Mosfet, N-Ch, 12V, 4A, Sot-363 Rohs Compliant Vishay 57AJ0426
MOSFET, N-CH, 12V, 4A, SOT-363 ROHS COMPLIANT: YES

MOSFET, N-CH, 12V, 4A, SOT-363 ROHS COMPLIANT: YES

Supplier's Site
MOSFET N-CH 12V 4A SOT-363 - 880-SI1442DH-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 12V 4A SOT-363
880-SI1442DH-T1-GE3
MOSFET N-CH 12V 4A SOT-363 880-SI1442DH-T1-GE3
MOSFET N-CH 12V 4A SOT-363

MOSFET N-CH 12V 4A SOT-363

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1442DH-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1442DH-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1442DH-T1-GE3
MOSFET N-CH 12V 4A SC70-6

MOSFET N-CH 12V 4A SC70-6

Supplier's Site
Single FETs, MOSFETs - SI1442DH-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI1442DH-T1-GE3
Single FETs, MOSFETs SI1442DH-T1-GE3
MOSFET N-CH 12V 4A SC70-6

MOSFET N-CH 12V 4A SC70-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1095693-SI1442DH-T1-GE3 278-SI1442DH-T1-GE3 SI1442DH-T1-GE3TR-ND 2567343 99W9593 04X9747 57AJ0426 880-SI1442DH-T1-GE3 SI1442DH-T1-GE3 SI1442DH-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1442DH-T1-GE3 12V 4A MOSFET Transistor Single FETs, MOSFETs MOSFETs Mosfet, N-Ch, 12V, 4A, Sot-363-6, Full Reel; Channel Type Vishay Mosfet, N Channel, 12V, 4A, Sot-363-6; Channel Type Vishay Mosfet, N-Ch, 12V, 4A, Sot-363 Rohs Compliant Vishay MOSFET N-CH 12V 4A SOT-363 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 12 volts 12 volts 12 volts
PD 1560 to 2800 milliwatts 2800 milliwatts 1560 milliwatts 1560 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data