P-Channel 20V 3A (Ta), 2.7A (Tc) 1.5W (Ta), 2.78W (Tc) Surface Mount SC-70-6
P-Channel 20V 3A (Ta), 2.7A (Tc) 1.5W (Ta), 2.78W (Tc) Surface Mount SC-70-6
P-Channel 20V 3A (Ta), 2.7A (Tc) 1.5W (Ta), 2.78W (Tc) Surface Mount SC-70-6
MOSFET P-CH 20V 3A/2.7A SC70-6
MOSFET P-CH 20V 3A/2.7A SC70-6
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 742-SI1467DH-T1-BE3DKR-ND | SI1467DH-T1-BE3 | SI1467DH-T1-BE3 |
| Product Name | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | |
| Package Type | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 | SC-70-6 |
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||
| V(BR)DSS | 20 volts |