Vishay Intertechnology, Inc. Single FETs, MOSFETs SI1056X-T1-GE3

Description
N-Channel 20V 1.32A (Ta) 236mW (Ta) Surface Mount SC-89 (SOT-563F)
Request a Quote Datasheet
Description
N-Channel 20V 1.32A (Ta) 236mW (Ta) Surface Mount SC-89 (SOT-563F)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI1056X-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1056X-T1-GE3TR-ND
Single FETs, MOSFETs SI1056X-T1-GE3TR-ND
N-Channel 20V 1.32A (Ta) 236mW (Ta) Surface Mount SC-89 (SOT-563F)

N-Channel 20V 1.32A (Ta) 236mW (Ta) Surface Mount SC-89 (SOT-563F)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1056X-T1-GE3 - 1095671-SI1056X-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1056X-T1-GE3
1095671-SI1056X-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1056X-T1-GE3 1095671-SI1056X-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095671-SI1056X-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 236mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-89-6 Dimension: SOT-563, SOT-666 Drain-Source Breakdown Voltage: 20V Gate-Source Threshold Voltage: 950mV @ 250μA Max Gate Charge: 8.7nC @ 5V Max Input Capacitance: 400pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 89 mOhm @ 1.32A, 4.5V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1095671-SI1056X-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 236mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-89-6
Dimension: SOT-563, SOT-666
Drain-Source Breakdown Voltage: 20V
Gate-Source Threshold Voltage: 950mV @ 250μA
Max Gate Charge: 8.7nC @ 5V
Max Input Capacitance: 400pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 89 mOhm @ 1.32A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V MOSFET Transistor
285-SI1056X-T1-GE3
20V MOSFET Transistor 285-SI1056X-T1-GE3
MOSFET N-CH 20V SC-89-6 Product overview: SI1056X-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI1056X-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V SC-89-6 Product overview: SI1056X-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI1056X-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1056X-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1056X-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1056X-T1-GE3
MOSFET N-CH 20V SC89-6

MOSFET N-CH 20V SC89-6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI1056X-T1-GE3TR-ND 1095671-SI1056X-T1-GE3 285-SI1056X-T1-GE3 SI1056X-T1-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1056X-T1-GE3 20V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type SOT-563, SOT-666 SOT3; SC-89-6 SOT-563, SOT-666
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
 - AUIRFC8407TR - Rochester Electronics
Specs
Polarity N-Channel
Package Type Die
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers
Single FETs, MOSFETs - UJ3C120080K3S - ODG (Origin Data Global)
Specs
Polarity N-Channel; N-Channel
Transistor Technology / Material SiCFET (Cascode SiCJFET)
V(BR)DSS 1200 volts
View Details
4 suppliers