Vishay Intertechnology, Inc. N-Channel 30V 4A MOSFET Transistor SI1428EDH-T1-GE3

Description
MOSFET N-CHANNEL 30V 4A SC70-6 Product overview: SI1428EDH-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1428EDH-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CHANNEL 30V 4A SC70-6 Product overview: SI1428EDH-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1428EDH-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30V 4A MOSFET Transistor
278-SI1428EDH-T1-GE3
N-Channel 30V 4A MOSFET Transistor 278-SI1428EDH-T1-GE3
MOSFET N-CHANNEL 30V 4A SC70-6 Product overview: SI1428EDH-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1428EDH-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CHANNEL 30V 4A SC70-6 Product overview: SI1428EDH-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1428EDH-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI1428EDH-T1-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1428EDH-T1-GE3-ND
Single FETs, MOSFETs SI1428EDH-T1-GE3-ND
N-Channel 30V 4A (Tc) 2.8W (Tc) Surface Mount SC-70-6

N-Channel 30V 4A (Tc) 2.8W (Tc) Surface Mount SC-70-6

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1428EDH-T1-GE3 - 894370-SI1428EDH-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1428EDH-T1-GE3
894370-SI1428EDH-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1428EDH-T1-GE3 894370-SI1428EDH-T1-GE3
Manufacturer: Vishay Win Source Part Number: 894370-SI1428EDH-T1- GE3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 4A (Tc) 2.8W (Tc) Surface Mount SC-70-6 Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Part Status: Obsolete Family Name: SI1428 Categories: Discrete Semiconductor Products Case / Package: SC-70-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 894370-SI1428EDH-T1-GE3
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 4A (Tc) 2.8W (Tc) Surface Mount SC-70-6
Package: Reel - TR
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SI1428
Categories: Discrete Semiconductor Products
Case / Package: SC-70-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Trans MOSFET N-CH 30V 4A 6-Pin SC-70 T/R - 880-SI1428EDH-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 30V 4A 6-Pin SC-70 T/R
880-SI1428EDH-T1-GE3
Trans MOSFET N-CH 30V 4A 6-Pin SC-70 T/R 880-SI1428EDH-T1-GE3
Trans MOSFET N-CH 30V 4A 6-Pin SC-70 T/R

Trans MOSFET N-CH 30V 4A 6-Pin SC-70 T/R

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1428EDH-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1428EDH-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1428EDH-T1-GE3
MOSFET N-CHANNEL 30V 4A SC70-6

MOSFET N-CHANNEL 30V 4A SC70-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI1428EDH-T1-GE3 SI1428EDH-T1-GE3-ND 894370-SI1428EDH-T1-GE3 880-SI1428EDH-T1-GE3 SI1428EDH-T1-GE3
Product Name N-Channel 30V 4A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1428EDH-T1-GE3 Trans MOSFET N-CH 30V 4A 6-Pin SC-70 T/R Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2800 milliwatts 1560 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) 6-TSSOP, SC-88, SOT-363 SOT3; SC-70-6 6-TSSOP, SC-88, SOT-363
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data