Vishay Precision Group 20V 1.3A MOSFET Transistor SI1967DH-T1-GE3

Description
P-CH MOSFET 20V 1.3A 490mR SOT-363 Product overview: SI1967DH-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1967DH-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-CH MOSFET 20V 1.3A 490mR SOT-363 Product overview: SI1967DH-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1967DH-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 1.3A MOSFET Transistor
278-SI1967DH-T1-GE3
20V 1.3A MOSFET Transistor 278-SI1967DH-T1-GE3
P-CH MOSFET 20V 1.3A 490mR SOT-363 Product overview: SI1967DH-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1967DH-T1-GE3 can be used for catalog matching and distributor lookup.

P-CH MOSFET 20V 1.3A 490mR SOT-363 Product overview: SI1967DH-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1967DH-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1967DH-T1-GE3 - 028355-SI1967DH-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1967DH-T1-GE3
028355-SI1967DH-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1967DH-T1-GE3 028355-SI1967DH-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028355-SI1967DH-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 (SOT-363) Maximum Power Dissipation: 1.25W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.3A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 4nC @ 8V Max Input Capacitance: 110pF @ 10V Maximum Rds On at Id,Vgs: 490 mOhm @ 910mA, 4.5V Alternative Parts (Cross-Reference): FDG6306P; AO7801; Si1967DH-T1-E3; Si1967DH-T1-GE3; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 028355-SI1967DH-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6 (SOT-363)
Maximum Power Dissipation: 1.25W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.3A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 4nC @ 8V
Max Input Capacitance: 110pF @ 10V
Maximum Rds On at Id,Vgs: 490 mOhm @ 910mA, 4.5V
Alternative Parts (Cross-Reference): FDG6306P; AO7801; Si1967DH-T1-E3; Si1967DH-T1-GE3;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FET, MOSFET Arrays - SI1967DH-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1967DH-T1-GE3DKR-ND
FET, MOSFET Arrays SI1967DH-T1-GE3DKR-ND
Mosfet Array 2 P-Channel (Dual) 20V 1.3A 1.25W Surface Mount SC-70-6

Mosfet Array 2 P-Channel (Dual) 20V 1.3A 1.25W Surface Mount SC-70-6

Buy Now Datasheet
FET, MOSFET Arrays - SI1967DH-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1967DH-T1-GE3TR-ND
FET, MOSFET Arrays SI1967DH-T1-GE3TR-ND
Mosfet Array 2 P-Channel (Dual) 20V 1.3A 1.25W Surface Mount SC-70-6

Mosfet Array 2 P-Channel (Dual) 20V 1.3A 1.25W Surface Mount SC-70-6

Buy Now Datasheet
FET, MOSFET Arrays - SI1967DH-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1967DH-T1-GE3CT-ND
FET, MOSFET Arrays SI1967DH-T1-GE3CT-ND
Mosfet Array 2 P-Channel (Dual) 20V 1.3A 1.25W Surface Mount SC-70-6

Mosfet Array 2 P-Channel (Dual) 20V 1.3A 1.25W Surface Mount SC-70-6

Buy Now Datasheet
MOSFETs - 8123108 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8123108
MOSFETs 8123108
Trans MOSFET P-CH 20V 1A 6-Pin

Trans MOSFET P-CH 20V 1A 6-Pin

Supplier's Site
MOSFETs - 8123108P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8123108P
MOSFETs 8123108P
Trans MOSFET P-CH 20V 1A 6-Pin

Trans MOSFET P-CH 20V 1A 6-Pin

Supplier's Site
MOSFETs - 1452681 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1452681
MOSFETs 1452681
Trans MOSFET P-CH 20V 1A 6-Pin

Trans MOSFET P-CH 20V 1A 6-Pin

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI1967DH-T1-GE3
Triode/MOS Tube/Transistor >> MOSFETs SI1967DH-T1-GE3
20V 1.3A 1.25W 790mΩ@1.8V,250mA 1V@250uA 2 P-Channel SOT-363 MOSFETs ROHS

20V 1.3A 1.25W 790mΩ@1.8V,250mA 1V@250uA 2 P-Channel SOT-363 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -20V Vds 8V Vgs SC70-6

MOSFET -20V Vds 8V Vgs SC70-6

Buy Now Datasheet
FET, MOSFET Arrays - SI1967DH-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI1967DH-T1-GE3
FET, MOSFET Arrays SI1967DH-T1-GE3
MOSFET 2P-CH 20V 1.3A SC70-6

MOSFET 2P-CH 20V 1.3A SC70-6

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1967DH-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1967DH-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1967DH-T1-GE3
MOSFET 2P-CH 20V 1.3A SC70-6

MOSFET 2P-CH 20V 1.3A SC70-6

Supplier's Site
Mosfet, Dual P Channel, -20V, -1.3A, Sot-363-6; Transistor Polarity Vishay - 69W7182 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual P Channel, -20V, -1.3A, Sot-363-6; Transistor Polarity Vishay
69W7182
Mosfet, Dual P Channel, -20V, -1.3A, Sot-363-6; Transistor Polarity Vishay 69W7182
MOSFET, DUAL P CHANNEL, -20V, -1.3A, SOT-363-6; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.3A; On Resistance Rds(on):0.64ohm; Transistor Mounting:Surface Mount; No. of Pins:6Pins RoHS Compliant: Yes

MOSFET, DUAL P CHANNEL, -20V, -1.3A, SOT-363-6; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.3A; On Resistance Rds(on):0.64ohm; Transistor Mounting:Surface Mount; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site
Dual Mosfet, Dual P Channel, -1.3 A, -20 V, 0.64 Ohm, -1.8 V, -400 Mv Rohs Compliant Vishay - 97W2626 - Newark, An Avnet Company
Chicago, IL, United States
Dual Mosfet, Dual P Channel, -1.3 A, -20 V, 0.64 Ohm, -1.8 V, -400 Mv Rohs Compliant Vishay
97W2626
Dual Mosfet, Dual P Channel, -1.3 A, -20 V, 0.64 Ohm, -1.8 V, -400 Mv Rohs Compliant Vishay 97W2626
Dual MOSFET, Dual P Channel, -1.3 A, -20 V, 0.64 ohm, -1.8 V, -400 mV RoHS Compliant: Yes

Dual MOSFET, Dual P Channel, -1.3 A, -20 V, 0.64 ohm, -1.8 V, -400 mV RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Dual P Ch, -20V, -1.3A, Sot-363-6, Full Reel; Transistor Polarity Vishay - 86R3863 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual P Ch, -20V, -1.3A, Sot-363-6, Full Reel; Transistor Polarity Vishay
86R3863
Mosfet, Dual P Ch, -20V, -1.3A, Sot-363-6, Full Reel; Transistor Polarity Vishay 86R3863
MOSFET, DUAL P CH, -20V, -1.3A, SOT-363-6, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.3A; On Resistance Rds(on):0.64ohm; Transistor Mounting:Surface Mount; No. of Pins:6Pins RoHS Compliant: Yes

MOSFET, DUAL P CH, -20V, -1.3A, SOT-363-6, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.3A; On Resistance Rds(on):0.64ohm; Transistor Mounting:Surface Mount; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI1967DH-T1-GE3 028355-SI1967DH-T1-GE3 SI1967DH-T1-GE3DKR-ND 8123108 8123108P SI1967DH-T1-GE3 SI1967DH-T1-GE3 SI1967DH-T1-GE3 SI1967DH-T1-GE3 69W7182 97W2626 86R3863
Product Name 20V 1.3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1967DH-T1-GE3 FET, MOSFET Arrays MOSFETs MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Dual P Channel, -20V, -1.3A, Sot-363-6; Transistor Polarity Vishay Dual Mosfet, Dual P Channel, -1.3 A, -20 V, 0.64 Ohm, -1.8 V, -400 Mv Rohs Compliant Vishay Mosfet, Dual P Ch, -20V, -1.3A, Sot-363-6, Full Reel; Transistor Polarity Vishay
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel; 2 P-Channel (Dual) P-Channel P-Channel
PD 1250 milliwatts 1250 milliwatts 1250 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 20 volts 20 volts 20 volts
Package Type SOT3; SC-70-6 (SOT-363) 6-TSSOP, SC-88, SOT-363 Sot-363 (sc-88) SC-88 6-TSSOP, SC-88, SOT-363 TO-3; SOT3 TO-3 TO-3; SOT3
Unlock Full Specs
to access all available technical data