Vishay Intertechnology, Inc. Single FETs, MOSFETs SI2343DS-T1

Description
P-Channel 30V 3.1A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
P-Channel 30V 3.1A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI2343DS-T1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2343DS-T1-ND
Single FETs, MOSFETs SI2343DS-T1-ND
P-Channel 30V 3.1A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 30V 3.1A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
30V 3.1A SOT23 MOSFET Transistor
278-SI2343DS-T1
30V 3.1A SOT23 MOSFET Transistor 278-SI2343DS-T1
MOSFET P-CH 30V 3.1A SOT23-3 Product overview: SI2343DS-T1 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.1A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.1A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2343DS-T1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 3.1A SOT23-3 Product overview: SI2343DS-T1 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.1A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.1A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2343DS-T1 can be used for catalog matching and distributor lookup.

Supplier's Site
FETs - Single - SI2343DS-T1 - 716182-SI2343DS-T1 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - SI2343DS-T1
716182-SI2343DS-T1
FETs - Single - SI2343DS-T1 716182-SI2343DS-T1
Manufacturer: Vishay Siliconix Win Source Part Number: 716182-SI2343DS-T1 Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 (TO-236) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Power Dissipation (Maximum): 750mW Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 3.1A Rds On (Maximum) at Id, Vgs: 53mOhm at 4A, 10V Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 21nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 540pF at 15V

Manufacturer: Vishay Siliconix
Win Source Part Number: 716182-SI2343DS-T1
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3 (TO-236)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Power Dissipation (Maximum): 750mW
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 3.1A
Rds On (Maximum) at Id, Vgs: 53mOhm at 4A, 10V
Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 21nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 540pF at 15V

Buy Now
MOSFET P-CH 30V 3.1A SOT23 - 880-SI2343DS-T1 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 30V 3.1A SOT23
880-SI2343DS-T1
MOSFET P-CH 30V 3.1A SOT23 880-SI2343DS-T1
MOSFET P-CH 30V 3.1A SOT23

MOSFET P-CH 30V 3.1A SOT23

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2343DS-T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2343DS-T1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2343DS-T1
MOSFET P-CH 30V 3.1A SOT23-3

MOSFET P-CH 30V 3.1A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI2343DS-T1-ND 278-SI2343DS-T1 716182-SI2343DS-T1 880-SI2343DS-T1 SI2343DS-T1
Product Name Single FETs, MOSFETs 30V 3.1A SOT23 MOSFET Transistor FETs - Single - SI2343DS-T1 MOSFET P-CH 30V 3.1A SOT23 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
PD 750 milliwatts 750 milliwatts 750 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data