Vishay Precision Group 8V 900MA MOSFET Transistor SI1315DL-T1-GE3

Description
MOSFET P-CH 8V 900MA SOT323 Product overview: SI1315DL-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 900MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 900MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1315DL-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 8V 900MA SOT323 Product overview: SI1315DL-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 900MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 900MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1315DL-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8V 900MA MOSFET Transistor
278-SI1315DL-T1-GE3
8V 900MA MOSFET Transistor 278-SI1315DL-T1-GE3
MOSFET P-CH 8V 900MA SOT323 Product overview: SI1315DL-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 900MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 900MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1315DL-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 8V 900MA SOT323 Product overview: SI1315DL-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 900MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 900MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1315DL-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1315DL-T1-GE3 - 104769-SI1315DL-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1315DL-T1-GE3
104769-SI1315DL-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1315DL-T1-GE3 104769-SI1315DL-T1-GE3
Manufacturer: Vishay Win Source Part Number: 104769-SI1315DL-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 300mW (Ta), 400mW (Tc) Family Name: Si1315DL Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: SOT-323 Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 8V Continuous Drain Current at 25°C: 900mA (Tc) Gate-Source Threshold Voltage: 800mV @ 250μA Max Gate Charge: 3.4nC @ 4.5V Max Input Capacitance: 112pF @ 4V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 336 mOhm @ 800mA, 4.5V Alternative Parts (Cross-Reference): Si1317DL-T1-GE3; Introduction Date: November 30, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 104769-SI1315DL-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 300mW (Ta), 400mW (Tc)
Family Name: Si1315DL
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: SOT-323
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 8V
Continuous Drain Current at 25°C: 900mA (Tc)
Gate-Source Threshold Voltage: 800mV @ 250μA
Max Gate Charge: 3.4nC @ 4.5V
Max Input Capacitance: 112pF @ 4V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 336 mOhm @ 800mA, 4.5V
Alternative Parts (Cross-Reference): Si1317DL-T1-GE3;
Introduction Date: November 30, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SI1315DL-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1315DL-T1-GE3TR-ND
Single FETs, MOSFETs SI1315DL-T1-GE3TR-ND
P-Channel 8V 900mA (Tc) 300mW (Ta), 400mW (Tc) Surface Mount SC-70-3

P-Channel 8V 900mA (Tc) 300mW (Ta), 400mW (Tc) Surface Mount SC-70-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1315DL-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1315DL-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1315DL-T1-GE3
MOSFET P-CH 8V 900MA SOT323

MOSFET P-CH 8V 900MA SOT323

Supplier's Site
Single FETs, MOSFETs - SI1315DL-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI1315DL-T1-GE3
Single FETs, MOSFETs SI1315DL-T1-GE3
MOSFET P-CH 8V 900MA SOT323

MOSFET P-CH 8V 900MA SOT323

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI1315DL-T1-GE3 104769-SI1315DL-T1-GE3 SI1315DL-T1-GE3TR-ND SI1315DL-T1-GE3 SI1315DL-T1-GE3
Product Name 8V 900MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1315DL-T1-GE3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
PD 300 milliwatts 300 to 400 milliwatts 300 milliwatts
TJ -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
Package Type Tape & Reel (TR) SOT3; SOT323; SOT-323 SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 94-2304-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
View Details
2 suppliers
DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers