Vishay Intertechnology, Inc. Single FETs, MOSFETs SI1078X-T1-GE3

Description
N-Channel 30V 1.02A (Tc) 240mW (Tc) Surface Mount
Request a Quote Datasheet
Description
N-Channel 30V 1.02A (Tc) 240mW (Tc) Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SI1078X-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI1078X-T1-GE3TR-ND
Single FETs, MOSFETs 742-SI1078X-T1-GE3TR-ND
N-Channel 30V 1.02A (Tc) 240mW (Tc) Surface Mount

N-Channel 30V 1.02A (Tc) 240mW (Tc) Surface Mount

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI1078X-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI1078X-T1-GE3DKR-ND
Single FETs, MOSFETs 742-SI1078X-T1-GE3DKR-ND
N-Channel 30V 1.02A (Tc) 240mW (Tc) Surface Mount

N-Channel 30V 1.02A (Tc) 240mW (Tc) Surface Mount

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI1078X-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI1078X-T1-GE3CT-ND
Single FETs, MOSFETs 742-SI1078X-T1-GE3CT-ND
N-Channel 30V 1.02A (Tc) 240mW (Tc) Surface Mount

N-Channel 30V 1.02A (Tc) 240mW (Tc) Surface Mount

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 964880-SI1078X-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
964880-SI1078X-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 964880-SI1078X-T1-GE3
Win Source Part Number: 964880-SI1078X-T1-GE 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 1.02A (Tc) Rds On (Max) @ Id, Vgs: 142mOhm @ 1A, 10V Vgs(th) (Max) @ Id: 1.5V @ 250µA Power Dissipation (Max): 240mW (Tc) Package / Case: SOT-563, SOT-666 Gate Charge (Qg) (Max) @ Vgs: 3 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 110 pF @ 15 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Vishay Siliconix Other Names: SI1078X-T1-GE3TR,SI1 078X-T1-GE3DKR,SI107 8X-T1-GE3CT Base Product Number: SI1078 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V

Win Source Part Number: 964880-SI1078X-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 1.02A (Tc)
Rds On (Max) @ Id, Vgs: 142mOhm @ 1A, 10V
Vgs(th) (Max) @ Id: 1.5V @ 250µA
Power Dissipation (Max): 240mW (Tc)
Package / Case: SOT-563, SOT-666
Gate Charge (Qg) (Max) @ Vgs: 3 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 110 pF @ 15 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Vishay Siliconix
Other Names: SI1078X-T1-GE3TR,SI1078X-T1-GE3DKR,SI1078X-T1-GE3CT
Base Product Number: SI1078
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V

Buy Now Datasheet
Singapore, Singapore
30V 1.02A MOSFET Transistor
278-SI1078X-T1-GE3
30V 1.02A MOSFET Transistor 278-SI1078X-T1-GE3
Trans MOSFET N-CH 30V 1.02A 6-Pin SC-89 T/R Product overview: SI1078X-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.02A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.02A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1078X-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 30V 1.02A 6-Pin SC-89 T/R Product overview: SI1078X-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.02A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.02A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1078X-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1078X-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1078X-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1078X-T1-GE3
MOSFET N-CH 30V 1.02A SOT563F

MOSFET N-CH 30V 1.02A SOT563F

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V Vds 12V Vgs SC89-6

MOSFET 30V Vds 12V Vgs SC89-6

Buy Now Datasheet
Mosfet, N-Ch, 30V, 1.02A, Sc-89 Rohs Compliant Vishay - 26AK5816 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 1.02A, Sc-89 Rohs Compliant Vishay
26AK5816
Mosfet, N-Ch, 30V, 1.02A, Sc-89 Rohs Compliant Vishay 26AK5816
MOSFET, N-CH, 30V, 1.02A, SC-89 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 1.02A, SC-89 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SI1078X-T1-GE3TR-ND 964880-SI1078X-T1-GE3 278-SI1078X-T1-GE3 SI1078X-T1-GE3 SI1078X-T1-GE3 26AK5816
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 30V 1.02A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 30V, 1.02A, Sc-89 Rohs Compliant Vishay
Polarity N-Channel N-Channel N-Channel
Package Type SOT-563, SOT-666 SOT3 Tape and Reel Surface Mount TO-3
PD 240 milliwatts 240 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data