Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2306BDS-T1-E3 SI2306BDS-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 028371-SI2306BDS-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 750mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.16A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 4.5nC @ 5V Max Input Capacitance: 305pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 47 mOhm @ 3.5A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028371-SI2306BDS-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 750mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.16A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 4.5nC @ 5V Max Input Capacitance: 305pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 47 mOhm @ 3.5A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2306BDS-T1-E3 - 028371-SI2306BDS-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2306BDS-T1-E3
028371-SI2306BDS-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2306BDS-T1-E3 028371-SI2306BDS-T1-E3
Manufacturer: Vishay Win Source Part Number: 028371-SI2306BDS-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 750mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.16A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 4.5nC @ 5V Max Input Capacitance: 305pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 47 mOhm @ 3.5A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 028371-SI2306BDS-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 750mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.16A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 4.5nC @ 5V
Max Input Capacitance: 305pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 47 mOhm @ 3.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Single FETs, MOSFETs - SI2306BDS-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2306BDS-T1-E3CT-ND
Single FETs, MOSFETs SI2306BDS-T1-E3CT-ND
N-Channel 30V 3.16A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 30V 3.16A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2306BDS-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2306BDS-T1-E3TR-ND
Single FETs, MOSFETs SI2306BDS-T1-E3TR-ND
N-Channel 30V 3.16A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 30V 3.16A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2306BDS-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2306BDS-T1-E3DKR-ND
Single FETs, MOSFETs SI2306BDS-T1-E3DKR-ND
N-Channel 30V 3.16A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 30V 3.16A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
N-Channel 3160 mA 30 V MOSFET Transistor
278-SI2306BDS-T1-E3
N-Channel 3160 mA 30 V MOSFET Transistor 278-SI2306BDS-T1-E3
TRANSISTOR 3160 mA, 30 V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-236, ROHS COMPLIANT PACKAGE-3, FET General Purpose Small Signal Product overview: SI2306BDS-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 3160 mA, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3160 mA, 30 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2306BDS-T1-E3 can be used for catalog matching and distributor lookup.

TRANSISTOR 3160 mA, 30 V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-236, ROHS COMPLIANT PACKAGE-3, FET General Purpose Small Signal Product overview: SI2306BDS-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 3160 mA, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3160 mA, 30 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2306BDS-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V 4.0A 0.75W

MOSFET 30V 4.0A 0.75W

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2306BDS-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2306BDS-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2306BDS-T1-E3
MOSFET N-CH 30V 3.16A SOT23-3

MOSFET N-CH 30V 3.16A SOT23-3

Supplier's Site
N Channel Mosfet, 30V, 3.16A To-236; Channel Type Vishay - 65K1920 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 3.16A To-236; Channel Type Vishay
65K1920
N Channel Mosfet, 30V, 3.16A To-236; Channel Type Vishay 65K1920
N CHANNEL MOSFET, 30V, 3.16A TO-236; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 3.16A TO-236; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, 30V, 3.16A To-236, Full Reel; Channel Type Vishay - 51K6949 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 3.16A To-236, Full Reel; Channel Type Vishay
51K6949
N Channel Mosfet, 30V, 3.16A To-236, Full Reel; Channel Type Vishay 51K6949
N CHANNEL MOSFET, 30V, 3.16A TO-236, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:1.25W; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 3.16A TO-236, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:1.25W; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - SI2306BDS-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI2306BDS-T1-E3
Single FETs, MOSFETs SI2306BDS-T1-E3
MOSFET N-CH 30V 3.16A SOT23-3

MOSFET N-CH 30V 3.16A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 028371-SI2306BDS-T1-E3 SI2306BDS-T1-E3CT-ND 278-SI2306BDS-T1-E3 SI2306BDS-T1-E3 SI2306BDS-T1-E3 65K1920 51K6949 SI2306BDS-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2306BDS-T1-E3 Single FETs, MOSFETs N-Channel 3160 mA 30 V MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 30V, 3.16A To-236; Channel Type Vishay N Channel Mosfet, 30V, 3.16A To-236, Full Reel; Channel Type Vishay Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts
PD 750 milliwatts 1250 milliwatts 750 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data