Mosfet Array 2 N-Channel (Dual) 60V 6.5A (Ta) 2W (Ta) Surface Mount 8-SOP
Mosfet Array 2 N-Channel (Dual) 60V 6.5A (Ta) 2W (Ta) Surface Mount 8-SOP
Mosfet Array 2 N-Channel (Dual) 60V 6.5A (Ta) 2W (Ta) Surface Mount 8-SOP
60V DUAL NCH+NCH, SOP8, POWER MO
DUAL MOSFET, N-CH, 60V, 6.5A, SOP ROHS COMPLIANT: YES
MOSFET 2N-CH 60V 6.5A 8SOP
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 846-SH8KC6TB1DKR-ND | SH8KC6TB1 | 40AJ8417 | SH8KC6TB1 |
| Product Name | FET, MOSFET Arrays | FET, MOSFET Arrays | Dual Mosfet, N-Ch, 60V, 6.5A, Sop Rohs Compliant Rohm | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154", 3.90mm Width) | TO-3 | |
| Polarity | N-Channel; 2 N-Channel (Dual) | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||
| V(BR)DSS | 60 volts |