Vishay Intertechnology, Inc. Single FETs, MOSFETs SI1416EDH-T1-BE3

Description
N-Channel 30V 3.9A (Ta), 3.9A (Tc) 1.56W (Ta), 2.8W (Tc) Surface Mount SC-70-6
Request a Quote Datasheet
Description
N-Channel 30V 3.9A (Ta), 3.9A (Tc) 1.56W (Ta), 2.8W (Tc) Surface Mount SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SI1416EDH-T1-BE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI1416EDH-T1-BE3DKR-ND
Single FETs, MOSFETs 742-SI1416EDH-T1-BE3DKR-ND
N-Channel 30V 3.9A (Ta), 3.9A (Tc) 1.56W (Ta), 2.8W (Tc) Surface Mount SC-70-6

N-Channel 30V 3.9A (Ta), 3.9A (Tc) 1.56W (Ta), 2.8W (Tc) Surface Mount SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI1416EDH-T1-BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI1416EDH-T1-BE3TR-ND
Single FETs, MOSFETs 742-SI1416EDH-T1-BE3TR-ND
N-Channel 30V 3.9A (Ta), 3.9A (Tc) 1.56W (Ta), 2.8W (Tc) Surface Mount SC-70-6

N-Channel 30V 3.9A (Ta), 3.9A (Tc) 1.56W (Ta), 2.8W (Tc) Surface Mount SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI1416EDH-T1-BE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI1416EDH-T1-BE3CT-ND
Single FETs, MOSFETs 742-SI1416EDH-T1-BE3CT-ND
N-Channel 30V 3.9A (Ta), 3.9A (Tc) 1.56W (Ta), 2.8W (Tc) Surface Mount SC-70-6

N-Channel 30V 3.9A (Ta), 3.9A (Tc) 1.56W (Ta), 2.8W (Tc) Surface Mount SC-70-6

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-SI1416EDH-T1-BE3
MOSFET Transistor 278-SI1416EDH-T1-BE3
N-CH MOSFET Product overview: SI1416EDH-T1-BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1416EDH-T1-BE3 can be used for catalog matching and distributor lookup.

N-CH MOSFET Product overview: SI1416EDH-T1-BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1416EDH-T1-BE3 can be used for catalog matching and distributor lookup.

Supplier's Site
Mosfet, N-Ch, 30V, 3.9A, Sc-70; Channel Type Vishay - 36AJ8053 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 3.9A, Sc-70; Channel Type Vishay
36AJ8053
Mosfet, N-Ch, 30V, 3.9A, Sc-70; Channel Type Vishay 36AJ8053
MOSFET, N-CH, 30V, 3.9A, SC-70; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.4V RoHS Compliant: Yes

MOSFET, N-CH, 30V, 3.9A, SC-70; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.4V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1416EDH-T1-BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1416EDH-T1-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1416EDH-T1-BE3
MOSFET N-CH 30V 3.9A/3.9A SC70-6

MOSFET N-CH 30V 3.9A/3.9A SC70-6

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SI1416EDH-T1-BE3DKR-ND 278-SI1416EDH-T1-BE3 36AJ8053 SI1416EDH-T1-BE3
Product Name Single FETs, MOSFETs MOSFET Transistor Mosfet, N-Ch, 30V, 3.9A, Sc-70; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
DC - 25 GHz, 5 Watt, 28 V GaN RF Transistor - TGF2935 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details