Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1037X-T1-GE3 SI1037X-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 1095668-SI1037X-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 170mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-89 (SOT-563F) Dimension: SOT-563, SOT-666 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 770mA (Ta) Gate-Source Threshold Voltage: 450mV @ 250μA (Min) Max Gate Charge: 5.5nC @ 4.5V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 195 mOhm @ 770mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1095668-SI1037X-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 170mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-89 (SOT-563F) Dimension: SOT-563, SOT-666 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 770mA (Ta) Gate-Source Threshold Voltage: 450mV @ 250μA (Min) Max Gate Charge: 5.5nC @ 4.5V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 195 mOhm @ 770mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1037X-T1-GE3 - 1095668-SI1037X-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1037X-T1-GE3
1095668-SI1037X-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1037X-T1-GE3 1095668-SI1037X-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095668-SI1037X-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 170mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-89 (SOT-563F) Dimension: SOT-563, SOT-666 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 770mA (Ta) Gate-Source Threshold Voltage: 450mV @ 250μA (Min) Max Gate Charge: 5.5nC @ 4.5V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 195 mOhm @ 770mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1095668-SI1037X-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 170mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-89 (SOT-563F)
Dimension: SOT-563, SOT-666
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 770mA (Ta)
Gate-Source Threshold Voltage: 450mV @ 250μA (Min)
Max Gate Charge: 5.5nC @ 4.5V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 195 mOhm @ 770mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
20V 770MA MOSFET Transistor
278-SI1037X-T1-GE3
20V 770MA MOSFET Transistor 278-SI1037X-T1-GE3
MOSFET P-CH 20V 770MA SC89 Product overview: SI1037X-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 770MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 770MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1037X-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 770MA SC89 Product overview: SI1037X-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 770MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 770MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1037X-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - SI1037X-T1-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1037X-T1-GE3-ND
Single FETs, MOSFETs SI1037X-T1-GE3-ND
P-Channel 20V 770mA (Ta) 170mW (Ta) Surface Mount SC-89 (SOT-563F)

P-Channel 20V 770mA (Ta) 170mW (Ta) Surface Mount SC-89 (SOT-563F)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1037X-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1037X-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1037X-T1-GE3
MOSFET P-CH 20V 770MA SC89

MOSFET P-CH 20V 770MA SC89

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1095668-SI1037X-T1-GE3 278-SI1037X-T1-GE3 SI1037X-T1-GE3-ND SI1037X-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1037X-T1-GE3 20V 770MA MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel
V(BR)DSS 20 volts
PD 170 milliwatts 170 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRF1404-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
8 suppliers
DC - 12 GHz, 5 Watt, 32 V GaN RF Transistor - TGF2977-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 13 dB
View Details
4 suppliers