Vishay Precision Group MOSFET Transistor SI2308CDS-T1-GE3

Description
Small Signal Field-Effect Transistor, Product overview: SI2308CDS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2308CDS-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Small Signal Field-Effect Transistor, Product overview: SI2308CDS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2308CDS-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay N-Channel MOSFET, part number Si2308CDS, is rated for a maximum drain-source voltage (V_DS) of 60V and a continuous drain current (I_D) of 2.6A. It features a maximum on-resistance (R_DS(on)) of 0.144Ω at a gate-source voltage (V_GS) of 10V and 0.200Ω at 4.5V. The device has a maximum power dissipation of 1.6W and operates within a junction temperature range of -55°C to +150°C. It is packaged in a SOT-23 form factor and is compliant with RoHS standards. This MOSFET is suitable for applications such as battery switching, DC/DC converters, and load switching, making it a versatile choice for various electronic projects.

Datasheet Summary
Powered by GS/AI

The Vishay N-Channel MOSFET, part number Si2308CDS, is rated for a maximum drain-source voltage (V_DS) of 60V and a continuous drain current (I_D) of 2.6A. It features a maximum on-resistance (R_DS(on)) of 0.144Ω at a gate-source voltage (V_GS) of 10V and 0.200Ω at 4.5V. The device has a maximum power dissipation of 1.6W and operates within a junction temperature range of -55°C to +150°C. It is packaged in a SOT-23 form factor and is compliant with RoHS standards. This MOSFET is suitable for applications such as battery switching, DC/DC converters, and load switching, making it a versatile choice for various electronic projects.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
278-SI2308CDS-T1-GE3
MOSFET Transistor 278-SI2308CDS-T1-GE3
Small Signal Field-Effect Transistor, Product overview: SI2308CDS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2308CDS-T1-GE3 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, Product overview: SI2308CDS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2308CDS-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI2308CDS-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2308CDS-T1-GE3CT-ND
Single FETs, MOSFETs SI2308CDS-T1-GE3CT-ND
N-Channel 60V 2.6A (Tc) 1.6W (Tc) Surface Mount SOT-23-3 (TO-236)

N-Channel 60V 2.6A (Tc) 1.6W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2308CDS-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2308CDS-T1-GE3DKR-ND
Single FETs, MOSFETs SI2308CDS-T1-GE3DKR-ND
N-Channel 60V 2.6A (Tc) 1.6W (Tc) Surface Mount SOT-23-3 (TO-236)

N-Channel 60V 2.6A (Tc) 1.6W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2308CDS-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2308CDS-T1-GE3TR-ND
Single FETs, MOSFETs SI2308CDS-T1-GE3TR-ND
N-Channel 60V 2.6A (Tc) 1.6W (Tc) Surface Mount SOT-23-3 (TO-236)

N-Channel 60V 2.6A (Tc) 1.6W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2308CDS-T1-GE3 - 894404-SI2308CDS-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2308CDS-T1-GE3
894404-SI2308CDS-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2308CDS-T1-GE3 894404-SI2308CDS-T1-GE3
Manufacturer: Vishay Win Source Part Number: 894404-SI2308CDS-T1- GE3 Series: TrenchFET® Gen IV Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 2.6A (Tc) 1.6W (Tc) Surface Mount SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: SI2308 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SI2308CDS-T1-GE3DKR, SI2308CDS-T1-GE3TR, SI2308CDS-T1-GE3CT

Manufacturer: Vishay
Win Source Part Number: 894404-SI2308CDS-T1-GE3
Series: TrenchFET® Gen IV
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 2.6A (Tc) 1.6W (Tc) Surface Mount SOT-23-3 (TO-236)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: SI2308
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: SI2308CDS-T1-GE3DKR, SI2308CDS-T1-GE3TR, SI2308CDS-T1-GE3CT

Buy Now Datasheet
Mosfet, N-Ch, 60V, 2.6A, 150Deg C, 1.6W; Transistor Polarity Vishay - 78AC6535 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 2.6A, 150Deg C, 1.6W; Transistor Polarity Vishay
78AC6535
Mosfet, N-Ch, 60V, 2.6A, 150Deg C, 1.6W; Transistor Polarity Vishay 78AC6535
MOSFET, N-CH, 60V, 2.6A, 150DEG C, 1.6W; Transistor Polarity:N Channel; Continuous Drain Current Id:2.6A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.12ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 60V, 2.6A, 150DEG C, 1.6W; Transistor Polarity:N Channel; Continuous Drain Current Id:2.6A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.12ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
N-Channel 60-V (D-S) Mosfet Vishay - 26AK9915 - Newark, An Avnet Company
Chicago, IL, United States
N-Channel 60-V (D-S) Mosfet Vishay
26AK9915
N-Channel 60-V (D-S) Mosfet Vishay 26AK9915
N-CHANNEL 60-V (D-S) MOSFET

N-CHANNEL 60-V (D-S) MOSFET

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI2308CDS-T1-GE3
Triode/MOS Tube/Transistor >> MOSFETs SI2308CDS-T1-GE3
60V 2.6A 144mΩ@1.9A,10V 1.6W 3V@250uA null SOT-23-3 MOSFETs ROHS

60V 2.6A 144mΩ@1.9A,10V 1.6W 3V@250uA null SOT-23-3 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - SI2308CDS-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI2308CDS-T1-GE3
Single FETs, MOSFETs SI2308CDS-T1-GE3
MOSFET N-CH 60V 2.6A SOT23-3

MOSFET N-CH 60V 2.6A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2308CDS-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2308CDS-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2308CDS-T1-GE3
MOSFET N-CH 60V 2.6A SOT23-3

MOSFET N-CH 60V 2.6A SOT23-3

Supplier's Site
MOSFET 60V Vds 20V Vgs SOT-23

MOSFET 60V Vds 20V Vgs SOT-23

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI2308CDS-T1-GE3 SI2308CDS-T1-GE3CT-ND 894404-SI2308CDS-T1-GE3 78AC6535 26AK9915 SI2308CDS-T1-GE3 SI2308CDS-T1-GE3 SI2308CDS-T1-GE3 SI2308CDS-T1-GE3
Product Name MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2308CDS-T1-GE3 Mosfet, N-Ch, 60V, 2.6A, 150Deg C, 1.6W; Transistor Polarity Vishay N-Channel 60-V (D-S) Mosfet Vishay Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) TO-3 TO-3 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
IDSS 2600 milliamps 2600 milliamps
rDS(on) 0.1200 ohms 0.1440 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120080K4S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-4
Packing Method Tube; Tube
View Details
3 suppliers
Single FETs, MOSFETs - AUIRF1404Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
8 suppliers