Manufacturer: Vishay
Win Source Part Number: 1095704-SI1553DL-T1-
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6 (SOT-363)
Maximum Power Dissipation: 270mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 660mA, 410mA
Gate-Source Threshold Voltage: 600mV @ 250μA (Min)
Max Gate Charge: 1.2nC @ 4.5V
Maximum Rds On at Id,Vgs: 385 mOhm @ 660mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
MOSFET N/P-CH 20V 0.66A SC70-6 Product overview: SI1553DL-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.66A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.66A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI1553DL-T1-GE3 can be used for catalog matching and distributor lookup.
Mosfet Array N and P-Channel 20V 660mA, 410mA 270mW Surface Mount SC-70-6
MOSFET N/P-CH 20V SC70-6
MOSFET N/P-CH 20V 0.66A SC70-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1095704-SI1553DL-T1-GE3 | 289-SI1553DL-T1-GE3 | SI1553DL-T1-GE3TR-ND | 880-SI1553DL-T1-GE3 | SI1553DL-T1-GE3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1553DL-T1-GE3 | 20V 0.66A MOSFET Transistor | FET, MOSFET Arrays | MOSFET N/P-CH 20V SC70-6 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | N-Channel; P-Channel; N-CHANNEL AND P-CHANNEL | |||
| V(BR)DSS | 20 volts | ||||
| PD | 270 milliwatts | 270 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3; SC-70-6 (SOT-363) | Tape & Reel (TR) | 6-TSSOP, SC-88, SOT-363 |