N-Channel 12V 1.32A (Ta) 236mW (Ta) Surface Mount SC-89 (SOT-563F)
Manufacturer: Vishay
Win Source Part Number: 1095670-SI1054X-T1-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 236mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-89-6
Dimension: SOT-563, SOT-666
Drain-Source Breakdown Voltage: 12V
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 8.57nC @ 5V
Max Input Capacitance: 480pF @ 6V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 95 mOhm @ 1.32A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
MOSFET N-CH 12V 1.32A SC89-6
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SI1054X-T1-GE3TR-ND | 1095670-SI1054X-T1-GE3 | SI1054X-T1-GE3 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1054X-T1-GE3 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |
| Package Type | SOT-563, SOT-666 | SOT3; SC-89-6 | SOT-563, SOT-666 |
| V(BR)DSS | 12 volts |