Micro Commercial Components Corp. Single FETs, MOSFETs SI2312B-TP

Description
N-Channel 20V 6.8A (Ta) 1.25W Surface Mount SOT-23
Request a Quote Datasheet
Description
N-Channel 20V 6.8A (Ta) 1.25W Surface Mount SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 353-SI2312B-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-SI2312B-TPTR-ND
Single FETs, MOSFETs 353-SI2312B-TPTR-ND
N-Channel 20V 6.8A (Ta) 1.25W Surface Mount SOT-23

N-Channel 20V 6.8A (Ta) 1.25W Surface Mount SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - 353-SI2312B-TPCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-SI2312B-TPCT-ND
Single FETs, MOSFETs 353-SI2312B-TPCT-ND
N-Channel 20V 6.8A (Ta) 1.25W Surface Mount SOT-23

N-Channel 20V 6.8A (Ta) 1.25W Surface Mount SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - 353-SI2312B-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-SI2312B-TPDKR-ND
Single FETs, MOSFETs 353-SI2312B-TPDKR-ND
N-Channel 20V 6.8A (Ta) 1.25W Surface Mount SOT-23

N-Channel 20V 6.8A (Ta) 1.25W Surface Mount SOT-23

Buy Now Datasheet
Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Manufacturer: Micro Commercial Co Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 20 V Power Dissipation (Max): 1.25W Operating Temperature: -55°C ~ 150°C (TJ) Mounting Type: Surface Mount

Manufacturer: Micro Commercial Co
Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 20 V
Power Dissipation (Max): 1.25W
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Surface Mount

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2312B-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2312B-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2312B-TP
N-CHANNEL MOSFET,SOT-23

N-CHANNEL MOSFET,SOT-23

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 353-SI2312B-TPTR-ND SI2312B-TP
Product Name Single FETs, MOSFETs Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKB15N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers
0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 18 dB
View Details
4 suppliers