Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2306BDS-T1-GE3 SI2306BDS-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 028370-SI2306BDS-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 750mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.16A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 4.5nC @ 5V Max Input Capacitance: 305pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 47 mOhm @ 3.5A, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028370-SI2306BDS-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 750mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.16A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 4.5nC @ 5V Max Input Capacitance: 305pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 47 mOhm @ 3.5A, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2306BDS-T1-GE3 - 028370-SI2306BDS-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2306BDS-T1-GE3
028370-SI2306BDS-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2306BDS-T1-GE3 028370-SI2306BDS-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028370-SI2306BDS-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 750mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.16A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 4.5nC @ 5V Max Input Capacitance: 305pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 47 mOhm @ 3.5A, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 028370-SI2306BDS-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 750mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.16A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 4.5nC @ 5V
Max Input Capacitance: 305pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 47 mOhm @ 3.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Single FETs, MOSFETs - SI2306BDS-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2306BDS-T1-GE3DKR-ND
Single FETs, MOSFETs SI2306BDS-T1-GE3DKR-ND
N-Channel 30V 3.16A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 30V 3.16A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2306BDS-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2306BDS-T1-GE3TR-ND
Single FETs, MOSFETs SI2306BDS-T1-GE3TR-ND
N-Channel 30V 3.16A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 30V 3.16A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2306BDS-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2306BDS-T1-GE3CT-ND
Single FETs, MOSFETs SI2306BDS-T1-GE3CT-ND
N-Channel 30V 3.16A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 30V 3.16A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
30V 3.16A SOT23 MOSFET Transistor
278-SI2306BDS-T1-GE3
30V 3.16A SOT23 MOSFET Transistor 278-SI2306BDS-T1-GE3
MOSFET N-CH 30V 3.16A SOT23-3 Product overview: SI2306BDS-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.16A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.16A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2306BDS-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 3.16A SOT23-3 Product overview: SI2306BDS-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.16A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.16A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2306BDS-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2306BDS-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2306BDS-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2306BDS-T1-GE3
MOSFET N-CH 30V 3.16A SOT23-3

MOSFET N-CH 30V 3.16A SOT23-3

Supplier's Site
MOSFET 30V 4.0A 1.25W 47mohm @ 4.5V

MOSFET 30V 4.0A 1.25W 47mohm @ 4.5V

Buy Now Datasheet
Single FETs, MOSFETs - SI2306BDS-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI2306BDS-T1-GE3
Single FETs, MOSFETs SI2306BDS-T1-GE3
MOSFET N-CH 30V 3.16A SOT23-3

MOSFET N-CH 30V 3.16A SOT23-3

Supplier's Site Datasheet
N Channel Mosfet, 30V, 4A, To-236; Channel Type Vishay - 16P3706 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 4A, To-236; Channel Type Vishay
16P3706
N Channel Mosfet, 30V, 4A, To-236; Channel Type Vishay 16P3706
N CHANNEL MOSFET, 30V, 4A, TO-236; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 4A, TO-236; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 028370-SI2306BDS-T1-GE3 SI2306BDS-T1-GE3DKR-ND 278-SI2306BDS-T1-GE3 SI2306BDS-T1-GE3 SI2306BDS-T1-GE3 SI2306BDS-T1-GE3 16P3706
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2306BDS-T1-GE3 Single FETs, MOSFETs 30V 3.16A SOT23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs N Channel Mosfet, 30V, 4A, To-236; Channel Type Vishay
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts 30 volts
PD 750 milliwatts 750 milliwatts 750 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1112257 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.2 dB
View Details
40V 240A MOSFET Transistor - 278-AUIRFS3004-7P - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
PD 380000 milliwatts
View Details
7 suppliers