ROHM Semiconductor USA, LLC TRANSISTORS - Transistors - FETs, MOSFETs - RF - SH8J65TB1 SH8J65TB1

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1095644-SH8J65TB1 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SOP Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7A Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 18nC @ 5V Max Input Capacitance: 1200pF @ 10V Maximum Rds On at Id,Vgs: 29 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1095644-SH8J65TB1 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SOP Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7A Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 18nC @ 5V Max Input Capacitance: 1200pF @ 10V Maximum Rds On at Id,Vgs: 29 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SH8J65TB1 - 1095644-SH8J65TB1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SH8J65TB1
1095644-SH8J65TB1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SH8J65TB1 1095644-SH8J65TB1
Manufacturer: Rohm Semiconductor Win Source Part Number: 1095644-SH8J65TB1 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SOP Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7A Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 18nC @ 5V Max Input Capacitance: 1200pF @ 10V Maximum Rds On at Id,Vgs: 29 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1095644-SH8J65TB1
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOP
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7A
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 18nC @ 5V
Max Input Capacitance: 1200pF @ 10V
Maximum Rds On at Id,Vgs: 29 mOhm @ 7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 7A MOSFET Transistor
289-SH8J65TB1
30V 7A MOSFET Transistor 289-SH8J65TB1
MOSFET 2P-CH 30V 7A 8SOP Product overview: SH8J65TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SH8J65TB1 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 30V 7A 8SOP Product overview: SH8J65TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SH8J65TB1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SH8J65TB1DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SH8J65TB1DKR-ND
FET, MOSFET Arrays SH8J65TB1DKR-ND
Mosfet Array 2 P-Channel (Dual) 30V 7A 2W Surface Mount 8-SOP

Mosfet Array 2 P-Channel (Dual) 30V 7A 2W Surface Mount 8-SOP

Buy Now Datasheet
FET, MOSFET Arrays - SH8J65TB1CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SH8J65TB1CT-ND
FET, MOSFET Arrays SH8J65TB1CT-ND
Mosfet Array 2 P-Channel (Dual) 30V 7A 2W Surface Mount 8-SOP

Mosfet Array 2 P-Channel (Dual) 30V 7A 2W Surface Mount 8-SOP

Buy Now Datasheet
FET, MOSFET Arrays - SH8J65TB1TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SH8J65TB1TR-ND
FET, MOSFET Arrays SH8J65TB1TR-ND
Mosfet Array 2 P-Channel (Dual) 30V 7A 2W Surface Mount 8-SOP

Mosfet Array 2 P-Channel (Dual) 30V 7A 2W Surface Mount 8-SOP

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Pch+Pch -30V -7A MOSFET

MOSFET Pch+Pch -30V -7A MOSFET

Buy Now Datasheet
MOSFET 2P-CH 30V 7A SOP8 - 687-SH8J65TB1 - Utmel Electronic Limited
Hong Kong, China
MOSFET 2P-CH 30V 7A SOP8
687-SH8J65TB1
MOSFET 2P-CH 30V 7A SOP8 687-SH8J65TB1
MOSFET 2P-CH 30V 7A SOP8

MOSFET 2P-CH 30V 7A SOP8

Supplier's Site
Mosfet, Dual P-Ch, 30V, 7A, 150Deg C, 2W Rohs Compliant Rohm - 29AK7495 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual P-Ch, 30V, 7A, 150Deg C, 2W Rohs Compliant Rohm
29AK7495
Mosfet, Dual P-Ch, 30V, 7A, 150Deg C, 2W Rohs Compliant Rohm 29AK7495
MOSFET, DUAL P-CH, 30V, 7A, 150DEG C, 2W ROHS COMPLIANT: YES

MOSFET, DUAL P-CH, 30V, 7A, 150DEG C, 2W ROHS COMPLIANT: YES

Supplier's Site
FET, MOSFET Arrays - SH8J65TB1 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SH8J65TB1
FET, MOSFET Arrays SH8J65TB1
MOSFET 2P-CH 30V 7A SOP8

MOSFET 2P-CH 30V 7A SOP8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SH8J65TB1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SH8J65TB1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SH8J65TB1
MOSFET 2P-CH 30V 7A 8SOP

MOSFET 2P-CH 30V 7A 8SOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1095644-SH8J65TB1 289-SH8J65TB1 SH8J65TB1DKR-ND SH8J65TB1 687-SH8J65TB1 29AK7495 SH8J65TB1 SH8J65TB1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SH8J65TB1 30V 7A MOSFET Transistor FET, MOSFET Arrays MOSFET MOSFET 2P-CH 30V 7A SOP8 Mosfet, Dual P-Ch, 30V, 7A, 150Deg C, 2W Rohs Compliant Rohm FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; 2 P-Channel (Dual)
V(BR)DSS 30 volts -30 volts 30 volts
PD 2000 milliwatts 2 milliwatts 2000 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Type SOT3; 8-SOP Tape & Reel (TR) "8-SOIC (0.154"", 3.90mm Width)" TO-3 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data