Vishay Intertechnology, Inc. 12V 5.1A SOT-23 MOSFET Transistor SI2333CDS-T1-GE3

Description
P-CH MOSFET, 12V, 5.1A, 35mR, SOT-23, Small Signal Product overview: SI2333CDS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5.1A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 5.1A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2333CDS-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-CH MOSFET, 12V, 5.1A, 35mR, SOT-23, Small Signal Product overview: SI2333CDS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5.1A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 5.1A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2333CDS-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 5.1A SOT-23 MOSFET Transistor
278-SI2333CDS-T1-GE3
12V 5.1A SOT-23 MOSFET Transistor 278-SI2333CDS-T1-GE3
P-CH MOSFET, 12V, 5.1A, 35mR, SOT-23, Small Signal Product overview: SI2333CDS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5.1A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 5.1A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2333CDS-T1-GE3 can be used for catalog matching and distributor lookup.

P-CH MOSFET, 12V, 5.1A, 35mR, SOT-23, Small Signal Product overview: SI2333CDS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5.1A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 5.1A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2333CDS-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2333CDS-T1-GE3 - 094294-SI2333CDS-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2333CDS-T1-GE3
094294-SI2333CDS-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2333CDS-T1-GE3 094294-SI2333CDS-T1-GE3
Manufacturer: Vishay Win Source Part Number: 094294-SI2333CDS-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.25W (Ta), 2.5W (Tc) Family Name: Si2333CDS Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 7.1A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 25nC @ 4.5V Max Input Capacitance: 1225pF @ 6V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 35 mOhm @ 5.1A, 4.5V Alternative Parts (Cross-Reference): IRLML6401GPBF; IRLML6401TRGPBF; 2SJ621-T2B; Introduction Date: January 20, 2009 ECCN: EAR99 Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 094294-SI2333CDS-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.25W (Ta), 2.5W (Tc)
Family Name: Si2333CDS
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 7.1A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 25nC @ 4.5V
Max Input Capacitance: 1225pF @ 6V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 35 mOhm @ 5.1A, 4.5V
Alternative Parts (Cross-Reference): IRLML6401GPBF; IRLML6401TRGPBF; 2SJ621-T2B;
Introduction Date: January 20, 2009
ECCN: EAR99
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SI2333CDS-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2333CDS-T1-GE3DKR-ND
Single FETs, MOSFETs SI2333CDS-T1-GE3DKR-ND
P-Channel 12V 7.1A (Tc) 1.25W (Ta), 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 12V 7.1A (Tc) 1.25W (Ta), 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2333CDS-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2333CDS-T1-GE3TR-ND
Single FETs, MOSFETs SI2333CDS-T1-GE3TR-ND
P-Channel 12V 7.1A (Tc) 1.25W (Ta), 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 12V 7.1A (Tc) 1.25W (Ta), 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2333CDS-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2333CDS-T1-GE3CT-ND
Single FETs, MOSFETs SI2333CDS-T1-GE3CT-ND
P-Channel 12V 7.1A (Tc) 1.25W (Ta), 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 12V 7.1A (Tc) 1.25W (Ta), 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Mosfet, P Channel, -12V, -7.1A, Sot-23-3, Full Reel; Channel Type Vishay - 29X0526 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -12V, -7.1A, Sot-23-3, Full Reel; Channel Type Vishay
29X0526
Mosfet, P Channel, -12V, -7.1A, Sot-23-3, Full Reel; Channel Type Vishay 29X0526
MOSFET, P CHANNEL, -12V, -7.1A, SOT-23-3, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:7.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:2.5W; MSL:- RoHS Compliant: Yes

MOSFET, P CHANNEL, -12V, -7.1A, SOT-23-3, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:7.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:2.5W; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2333CDS-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2333CDS-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2333CDS-T1-GE3
MOSFET P-CH 12V 7.1A SOT23-3

MOSFET P-CH 12V 7.1A SOT23-3

Supplier's Site
Single FETs, MOSFETs - SI2333CDS-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI2333CDS-T1-GE3
Single FETs, MOSFETs SI2333CDS-T1-GE3
MOSFET P-CH 12V 7.1A SOT23-3

MOSFET P-CH 12V 7.1A SOT23-3

Supplier's Site Datasheet
MOSFET 12V 5.1A 2.5W 35 mohms @ 4.5V

MOSFET 12V 5.1A 2.5W 35 mohms @ 4.5V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI2333CDS-T1-GE3 094294-SI2333CDS-T1-GE3 SI2333CDS-T1-GE3DKR-ND 29X0526 SI2333CDS-T1-GE3 SI2333CDS-T1-GE3 SI2333CDS-T1-GE3
Product Name 12V 5.1A SOT-23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2333CDS-T1-GE3 Single FETs, MOSFETs Mosfet, P Channel, -12V, -7.1A, Sot-23-3, Full Reel; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
PD 2500 milliwatts 1250 to 2500 milliwatts 2500 milliwatts 1250 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - UJ3C120070K3S - ODG (Origin Data Global)
Specs
Polarity N-Channel; N-Channel
Transistor Technology / Material SiCFET (Cascode SiCJFET)
V(BR)DSS 1200 volts
View Details
3 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details