Manufacturer: Vishay
Win Source Part Number: 1095695-SI1467DH-T1-
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.5W (Ta), 2.78W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6 (SOT-363)
Dimension: 6-TSSOP, SC-88, SOT-363
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.7A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 13.5nC @ 4.5V
Max Input Capacitance: 561pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 90 mOhm @ 2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
P-Channel 20V 2.7A (Tc) 1.5W (Ta), 2.78W (Tc) Surface Mount SC-70-6
P-Channel 20V 2.7A (Tc) 1.5W (Ta), 2.78W (Tc) Surface Mount SC-70-6
P-Channel 20V 2.7A (Tc) 1.5W (Ta), 2.78W (Tc) Surface Mount SC-70-6
Trans MOSFET P-CH 20V 2.7A 6-Pin SC-70 T/R Product overview: SI1467DH-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1467DH-T1-E3 can be used for catalog matching and distributor lookup.
MOSFET P-CH 20V 2.7A SC70-6
MOSFET P-CH 20V 2.7A SC70-6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1095695-SI1467DH-T1-E3 | SI1467DH-T1-E3TR-ND | 278-SI1467DH-T1-E3 | SI1467DH-T1-E3 | SI1467DH-T1-E3 | SI1467DH-T1-E3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1467DH-T1-E3 | Single FETs, MOSFETs | 20V 2.7A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | |||
| PD | 1500 to 2780 milliwatts | 2.78 milliwatts | 1500 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; SC-70-6 (SOT-363) | 6-TSSOP, SC-88, SOT-363 | Tape and Reel | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 |