Vishay Precision Group Single FETs, MOSFETs SI1403BDL-T1-E3

Description
P-Channel 20V 1.4A (Ta) 568mW (Ta) Surface Mount SC-70-6
Request a Quote Datasheet
Description
P-Channel 20V 1.4A (Ta) 568mW (Ta) Surface Mount SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI1403BDL-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1403BDL-T1-E3TR-ND
Single FETs, MOSFETs SI1403BDL-T1-E3TR-ND
P-Channel 20V 1.4A (Ta) 568mW (Ta) Surface Mount SC-70-6

P-Channel 20V 1.4A (Ta) 568mW (Ta) Surface Mount SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SI1403BDL-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1403BDL-T1-E3CT-ND
Single FETs, MOSFETs SI1403BDL-T1-E3CT-ND
P-Channel 20V 1.4A (Ta) 568mW (Ta) Surface Mount SC-70-6

P-Channel 20V 1.4A (Ta) 568mW (Ta) Surface Mount SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SI1403BDL-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1403BDL-T1-E3DKR-ND
Single FETs, MOSFETs SI1403BDL-T1-E3DKR-ND
P-Channel 20V 1.4A (Ta) 568mW (Ta) Surface Mount SC-70-6

P-Channel 20V 1.4A (Ta) 568mW (Ta) Surface Mount SC-70-6

Buy Now Datasheet
Singapore, Singapore
P-Channel 20V 1.4A MOSFET Transistor
278-SI1403BDL-T1-E3
P-Channel 20V 1.4A MOSFET Transistor 278-SI1403BDL-T1-E3
P-Channel JFET, 20V, 1.4A, 150mR Rds(on), SOT-363 Product overview: SI1403BDL-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V, 1.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1403BDL-T1-E3 can be used for catalog matching and distributor lookup.

P-Channel JFET, 20V, 1.4A, 150mR Rds(on), SOT-363 Product overview: SI1403BDL-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V, 1.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1403BDL-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1403BDL-T1-E3 - 028345-SI1403BDL-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1403BDL-T1-E3
028345-SI1403BDL-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1403BDL-T1-E3 028345-SI1403BDL-T1-E3
Manufacturer: Vishay Win Source Part Number: 028345-SI1403BDL-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 568mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 (SOT-363) Dimension: 6-TSSOP, SC-88, SOT-363 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.4A (Ta) Gate-Source Threshold Voltage: 1.3V @ 250μA Max Gate Charge: 4.5nC @ 4.5V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 150 mOhm @ 1.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Vishay
Win Source Part Number: 028345-SI1403BDL-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 568mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6 (SOT-363)
Dimension: 6-TSSOP, SC-88, SOT-363
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.4A (Ta)
Gate-Source Threshold Voltage: 1.3V @ 250μA
Max Gate Charge: 4.5nC @ 4.5V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 150 mOhm @ 1.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Mosfet, P Channel, -20V, -1.4A, Sot-363-6; Channel Type Vishay - 09X6419 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -20V, -1.4A, Sot-363-6; Channel Type Vishay
09X6419
Mosfet, P Channel, -20V, -1.4A, Sot-363-6; Channel Type Vishay 09X6419
MOSFET, P CHANNEL, -20V, -1.4A, SOT-363-6; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.3V RoHS Compliant: Yes

MOSFET, P CHANNEL, -20V, -1.4A, SOT-363-6; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.3V RoHS Compliant: Yes

Supplier's Site
P Channel Mosfet, -20V, 1.5A, Sc-70, Full Reel; Channel Type Vishay - 51K6946 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -20V, 1.5A, Sc-70, Full Reel; Channel Type Vishay
51K6946
P Channel Mosfet, -20V, 1.5A, Sc-70, Full Reel; Channel Type Vishay 51K6946
P CHANNEL MOSFET, -20V, 1.5A, SC-70, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:12V; Power Dissipation:568mW RoHS Compliant: Yes

P CHANNEL MOSFET, -20V, 1.5A, SC-70, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:12V; Power Dissipation:568mW RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1403BDL-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1403BDL-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1403BDL-T1-E3
MOSFET P-CH 20V 1.4A SC70-6

MOSFET P-CH 20V 1.4A SC70-6

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI1403BDL-T1-E3TR-ND 278-SI1403BDL-T1-E3 028345-SI1403BDL-T1-E3 09X6419 51K6946 SI1403BDL-T1-E3
Product Name Single FETs, MOSFETs P-Channel 20V 1.4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1403BDL-T1-E3 Mosfet, P Channel, -20V, -1.4A, Sot-363-6; Channel Type Vishay P Channel Mosfet, -20V, 1.5A, Sc-70, Full Reel; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel
Package Type 6-TSSOP, SC-88, SOT-363 SOT3; SC-70-6 (SOT-363) TO-3; SOT3 TO-3 6-TSSOP, SC-88, SOT-363
PD 568 milliwatts 568 milliwatts 568 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data