MOSFET P-CH 20V 2.8A SOT23 Product overview: SI2301A-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2301A-TP can be used for catalog matching and distributor lookup.
P-Channel 20V 2.8A (Tj) 1.25W Surface Mount SOT-23
P-Channel 20V 2.8A (Tj) 1.25W Surface Mount SOT-23
P-Channel 20V 2.8A (Tj) 1.25W Surface Mount SOT-23
Manufacturer: Micro Commercial Co
Win Source Part Number: 894399-SI2301A-TP
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 20 V 2.8A (Tj) 1.25W Surface Mount SOT-23
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: SI2301
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8541.29.0095
Other Part Number: SI2301A-TPMSDKR, 353-SI2301A-TPDKR, SI2301A-TPMSCT-ND, SI2301A-TPMSTR-ND, -1142-SI2301A-TPDKR,
MOSFET P-CH 20V 2.8A SOT23
MOSFET P-CH 20V 2.8A SOT23
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-SI2301A-TP | 353-SI2301A-TPDKR-ND | 894399-SI2301A-TP | SI2301A-TP | SI2301A-TP |
| Product Name | 20V 2.8A SOT23 MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2301A-TP | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 20 volts | 20 volts | |||
| Transconductance | 0.0080 kS | ||||
| PD | 1 milliwatts | 1250 milliwatts |