Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1922EDH-T1-GE3 SI1922EDH-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 121672-SI1922EDH-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 (SOT-363) Maximum Power Dissipation: 1.25W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.3A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 2.5nC @ 8V Maximum Rds On at Id,Vgs: 198 mOhm @ 1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 121672-SI1922EDH-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 (SOT-363) Maximum Power Dissipation: 1.25W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.3A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 2.5nC @ 8V Maximum Rds On at Id,Vgs: 198 mOhm @ 1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1922EDH-T1-GE3 - 121672-SI1922EDH-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1922EDH-T1-GE3
121672-SI1922EDH-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1922EDH-T1-GE3 121672-SI1922EDH-T1-GE3
Manufacturer: Vishay Win Source Part Number: 121672-SI1922EDH-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 (SOT-363) Maximum Power Dissipation: 1.25W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.3A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 2.5nC @ 8V Maximum Rds On at Id,Vgs: 198 mOhm @ 1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 121672-SI1922EDH-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6 (SOT-363)
Maximum Power Dissipation: 1.25W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.3A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 2.5nC @ 8V
Maximum Rds On at Id,Vgs: 198 mOhm @ 1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FET, MOSFET Arrays - SI1922EDH-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1922EDH-T1-GE3CT-ND
FET, MOSFET Arrays SI1922EDH-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 20V 1.3A 1.25W Surface Mount SC-70-6

Mosfet Array 2 N-Channel (Dual) 20V 1.3A 1.25W Surface Mount SC-70-6

Buy Now Datasheet
FET, MOSFET Arrays - SI1922EDH-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1922EDH-T1-GE3DKR-ND
FET, MOSFET Arrays SI1922EDH-T1-GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 20V 1.3A 1.25W Surface Mount SC-70-6

Mosfet Array 2 N-Channel (Dual) 20V 1.3A 1.25W Surface Mount SC-70-6

Buy Now Datasheet
FET, MOSFET Arrays - SI1922EDH-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1922EDH-T1-GE3TR-ND
FET, MOSFET Arrays SI1922EDH-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 20V 1.3A 1.25W Surface Mount SC-70-6

Mosfet Array 2 N-Channel (Dual) 20V 1.3A 1.25W Surface Mount SC-70-6

Buy Now Datasheet
Singapore, Singapore
20V 1.3A MOSFET Transistor
278-SI1922EDH-T1-GE3
20V 1.3A MOSFET Transistor 278-SI1922EDH-T1-GE3
2 N-Ch MOSFET, 20V, 1.3A, 198mR, SOT-363 Product overview: SI1922EDH-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1922EDH-T1-GE3 can be used for catalog matching and distributor lookup.

2 N-Ch MOSFET, 20V, 1.3A, 198mR, SOT-363 Product overview: SI1922EDH-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1922EDH-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 8123091P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8123091P
MOSFETs 8123091P
Trans MOSFET N-CH 20V 1.3A 6-Pin

Trans MOSFET N-CH 20V 1.3A 6-Pin

Supplier's Site
MOSFETs - 8123091 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8123091
MOSFETs 8123091
Trans MOSFET N-CH 20V 1.3A 6-Pin

Trans MOSFET N-CH 20V 1.3A 6-Pin

Supplier's Site
MOSFETs - 1656930 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1656930
MOSFETs 1656930
Trans MOSFET N-CH 20V 1.3A 6-Pin

Trans MOSFET N-CH 20V 1.3A 6-Pin

Supplier's Site
FET, MOSFET Arrays - SI1922EDH-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI1922EDH-T1-GE3
FET, MOSFET Arrays SI1922EDH-T1-GE3
MOSFET 2N-CH 20V 1.3A SOT-363

MOSFET 2N-CH 20V 1.3A SOT-363

Supplier's Site Datasheet
MOSFET 20V Vds 8V Vgs SC70-6

MOSFET 20V Vds 8V Vgs SC70-6

Buy Now Datasheet
Mosfet, Nn Ch, 20V, 1.3A, Sot363; Transistor Polarity Vishay - 64T4056 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Nn Ch, 20V, 1.3A, Sot363; Transistor Polarity Vishay
64T4056
Mosfet, Nn Ch, 20V, 1.3A, Sot363; Transistor Polarity Vishay 64T4056
MOSFET, NN CH, 20V, 1.3A, SOT363; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.3A; On Resistance Rds(on):0.165ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

MOSFET, NN CH, 20V, 1.3A, SOT363; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.3A; On Resistance Rds(on):0.165ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1922EDH-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1922EDH-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1922EDH-T1-GE3
MOSFET 2N-CH 20V 1.3A SC70-6

MOSFET 2N-CH 20V 1.3A SC70-6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 121672-SI1922EDH-T1-GE3 SI1922EDH-T1-GE3CT-ND 278-SI1922EDH-T1-GE3 8123091P 8123091 SI1922EDH-T1-GE3 SI1922EDH-T1-GE3 64T4056 SI1922EDH-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1922EDH-T1-GE3 FET, MOSFET Arrays 20V 1.3A MOSFET Transistor MOSFETs MOSFETs FET, MOSFET Arrays MOSFET Mosfet, Nn Ch, 20V, 1.3A, Sot363; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
V(BR)DSS 20 volts 20 volts
PD 1250 milliwatts 1250 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SC-70-6 (SOT-363) 6-TSSOP, SC-88, SOT-363 SC-88 Sot-363 (sc-88) 6-TSSOP, SC-88, SOT-363 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor - TGF2929-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor
Package Type NI-360
Power Gain 14 dB
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - AUIRF7749L2DKR-ND - DigiKey
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric L8
Transistor Grade / Operating Range Automotive
View Details
8 suppliers