Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2333DS-T1-E3 SI2333DS-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 028390-SI2333DS-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 750mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 4.1A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 18nC @ 4.5V Max Input Capacitance: 1100pF @ 6V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 32 mOhm @ 5.3A, 4.5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028390-SI2333DS-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 750mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 4.1A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 18nC @ 4.5V Max Input Capacitance: 1100pF @ 6V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 32 mOhm @ 5.3A, 4.5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2333DS-T1-E3 - 028390-SI2333DS-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2333DS-T1-E3
028390-SI2333DS-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2333DS-T1-E3 028390-SI2333DS-T1-E3
Manufacturer: Vishay Win Source Part Number: 028390-SI2333DS-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 750mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 4.1A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 18nC @ 4.5V Max Input Capacitance: 1100pF @ 6V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 32 mOhm @ 5.3A, 4.5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Vishay
Win Source Part Number: 028390-SI2333DS-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 750mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 4.1A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 18nC @ 4.5V
Max Input Capacitance: 1100pF @ 6V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 32 mOhm @ 5.3A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
Single FETs, MOSFETs - SI2333DS-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2333DS-T1-E3TR-ND
Single FETs, MOSFETs SI2333DS-T1-E3TR-ND
P-Channel 12V 4.1A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 12V 4.1A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2333DS-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2333DS-T1-E3CT-ND
Single FETs, MOSFETs SI2333DS-T1-E3CT-ND
P-Channel 12V 4.1A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 12V 4.1A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2333DS-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2333DS-T1-E3DKR-ND
Single FETs, MOSFETs SI2333DS-T1-E3DKR-ND
P-Channel 12V 4.1A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 12V 4.1A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
4.1A -12V MOSFET Transistor
278-SI2333DS-T1-E3
4.1A -12V MOSFET Transistor 278-SI2333DS-T1-E3
P-CH JFET, 4.1A, -12V, 32mR, TO-236, Small Signal Product overview: SI2333DS-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.1A, -12V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4.1A, -12V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2333DS-T1-E3 can be used for catalog matching and distributor lookup.

P-CH JFET, 4.1A, -12V, 32mR, TO-236, Small Signal Product overview: SI2333DS-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.1A, -12V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4.1A, -12V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2333DS-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI2333DS-T1-E3
Triode/MOS Tube/Transistor >> MOSFETs SI2333DS-T1-E3
12V 4.1A 750mW 32mΩ@4.5V,5.3A 1V@250uA P Channel SOT-23 MOSFETs ROHS

12V 4.1A 750mW 32mΩ@4.5V,5.3A 1V@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
P Channel Mosfet, -12V, 4.1A To-236; Channel Type Vishay - 06J7587 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -12V, 4.1A To-236; Channel Type Vishay
06J7587
P Channel Mosfet, -12V, 4.1A To-236; Channel Type Vishay 06J7587
P CHANNEL MOSFET, -12V, 4.1A TO-236; Channel Type:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:4.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

P CHANNEL MOSFET, -12V, 4.1A TO-236; Channel Type:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:4.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site
P Channel Mosfet, -12V, 4.1A To-236, Full Reel; Channel Type Vishay - 71T8047 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -12V, 4.1A To-236, Full Reel; Channel Type Vishay
71T8047
P Channel Mosfet, -12V, 4.1A To-236, Full Reel; Channel Type Vishay 71T8047
P CHANNEL MOSFET, -12V, 4.1A TO-236, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:4.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:1.25W RoHS Compliant: Yes

P CHANNEL MOSFET, -12V, 4.1A TO-236, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:4.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:1.25W RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2333DS-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2333DS-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2333DS-T1-E3
MOSFET P-CH 12V 4.1A SOT23-3

MOSFET P-CH 12V 4.1A SOT23-3

Supplier's Site
Single FETs, MOSFETs - SI2333DS-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI2333DS-T1-E3
Single FETs, MOSFETs SI2333DS-T1-E3
MOSFET P-CH 12V 4.1A SOT23-3

MOSFET P-CH 12V 4.1A SOT23-3

Supplier's Site Datasheet
Fort Worth, TX, USA
MOSFET, Power;P-Ch;VDSS -12V;RDS(ON) 0.025Ohm;ID -4.1A;TO-236 (SOT-23);PD 0.75W
70026098
MOSFET, Power;P-Ch;VDSS -12V;RDS(ON) 0.025Ohm;ID -4.1A;TO-236 (SOT-23);PD 0.75W 70026098
MOSFET, Power;P-Ch;VDSS -12V;RDS(ON) 0.025Ohm;ID -4.1A;TO-236 (SOT-23);PD 0.75W

MOSFET, Power;P-Ch;VDSS -12V;RDS(ON) 0.025Ohm;ID -4.1A;TO-236 (SOT-23);PD 0.75W

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 12V 5.3A 1.25W 32 mohms @ 4.5V

MOSFET 12V 5.3A 1.25W 32 mohms @ 4.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 028390-SI2333DS-T1-E3 SI2333DS-T1-E3TR-ND 278-SI2333DS-T1-E3 SI2333DS-T1-E3 06J7587 71T8047 SI2333DS-T1-E3 SI2333DS-T1-E3 70026098 SI2333DS-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2333DS-T1-E3 Single FETs, MOSFETs 4.1A -12V MOSFET Transistor Triode/MOS Tube/Transistor >> MOSFETs P Channel Mosfet, -12V, 4.1A To-236; Channel Type Vishay P Channel Mosfet, -12V, 4.1A To-236, Full Reel; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET, Power;P-Ch;VDSS -12V;RDS(ON) 0.025Ohm;ID -4.1A;TO-236 (SOT-23);PD 0.75W MOSFET
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel
V(BR)DSS 12 volts 12 volts 12 volts -12 volts
PD 750 milliwatts 750 milliwatts 750 milliwatts 1250 milliwatts 750 milliwatts 750 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 TO-3 TO-3 Surface Mount SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
Unlock Full Specs
to access all available technical data