Vishay Intertechnology, Inc. Electronic Wholesale - SI1553DL-T1 SI1553DL-T1

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 756532-SI1553DL-T1 Packaging: Tape and Reel Mounting Style: SMD FET Feature: Logic Level Gate Transistor Polarity: N and P-Channel Family Name: Si1553DL Categories: Discrete Semiconductor Products Supplier Device Package: SC-70-6 (SOT-363) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Alternative Parts (Cross-Reference): BSD235C L6327; BSD235CL6327ZT; BSD235C H6327; BSD235CL6327XT; Introduction Date: July 05, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Family Part Number: SI1553 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 270mW Vds - Drain-Source Breakdown Voltage: 20V Id - Continuous Drain Current: 660mA, 410mA Rds On (Maximum) at Id, Vgs: 385mOhm at 660mA, 4.5V Gate Source Voltage(th) (Maximum) at Id: 600mV at 250μA (Minimum) Gate Charge (Qg) (Maximum) at Vgs: 1.2nC at 4.5V
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 756532-SI1553DL-T1 Packaging: Tape and Reel Mounting Style: SMD FET Feature: Logic Level Gate Transistor Polarity: N and P-Channel Family Name: Si1553DL Categories: Discrete Semiconductor Products Supplier Device Package: SC-70-6 (SOT-363) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Alternative Parts (Cross-Reference): BSD235C L6327; BSD235CL6327ZT; BSD235C H6327; BSD235CL6327XT; Introduction Date: July 05, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Family Part Number: SI1553 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 270mW Vds - Drain-Source Breakdown Voltage: 20V Id - Continuous Drain Current: 660mA, 410mA Rds On (Maximum) at Id, Vgs: 385mOhm at 660mA, 4.5V Gate Source Voltage(th) (Maximum) at Id: 600mV at 250μA (Minimum) Gate Charge (Qg) (Maximum) at Vgs: 1.2nC at 4.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SI1553DL-T1 - 756532-SI1553DL-T1 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SI1553DL-T1
756532-SI1553DL-T1
Electronic Wholesale - SI1553DL-T1 756532-SI1553DL-T1
Manufacturer: Vishay Siliconix Win Source Part Number: 756532-SI1553DL-T1 Packaging: Tape and Reel Mounting Style: SMD FET Feature: Logic Level Gate Transistor Polarity: N and P-Channel Family Name: Si1553DL Categories: Discrete Semiconductor Products Supplier Device Package: SC-70-6 (SOT-363) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Alternative Parts (Cross-Reference): BSD235C L6327; BSD235CL6327ZT; BSD235C H6327; BSD235CL6327XT; Introduction Date: July 05, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Family Part Number: SI1553 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 270mW Vds - Drain-Source Breakdown Voltage: 20V Id - Continuous Drain Current: 660mA, 410mA Rds On (Maximum) at Id, Vgs: 385mOhm at 660mA, 4.5V Gate Source Voltage(th) (Maximum) at Id: 600mV at 250μA (Minimum) Gate Charge (Qg) (Maximum) at Vgs: 1.2nC at 4.5V

Manufacturer: Vishay Siliconix
Win Source Part Number: 756532-SI1553DL-T1
Packaging: Tape and Reel
Mounting Style: SMD
FET Feature: Logic Level Gate
Transistor Polarity: N and P-Channel
Family Name: Si1553DL
Categories: Discrete Semiconductor Products
Supplier Device Package: SC-70-6 (SOT-363)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Alternative Parts (Cross-Reference): BSD235C L6327; BSD235CL6327ZT; BSD235C H6327; BSD235CL6327XT;
Introduction Date: July 05, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Family Part Number: SI1553
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Power: 270mW
Vds - Drain-Source Breakdown Voltage: 20V
Id - Continuous Drain Current: 660mA, 410mA
Rds On (Maximum) at Id, Vgs: 385mOhm at 660mA, 4.5V
Gate Source Voltage(th) (Maximum) at Id: 600mV at 250μA (Minimum)
Gate Charge (Qg) (Maximum) at Vgs: 1.2nC at 4.5V

Buy Now Datasheet
Singapore, Singapore
20V 0.66A MOSFET Transistor
289-SI1553DL-T1
20V 0.66A MOSFET Transistor 289-SI1553DL-T1
MOSFET N/P-CH 20V 0.66A SC70-6 Product overview: SI1553DL-T1 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.66A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.66A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI1553DL-T1 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 20V 0.66A SC70-6 Product overview: SI1553DL-T1 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.66A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.66A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI1553DL-T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SI1553DL-T1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1553DL-T1-ND
FET, MOSFET Arrays SI1553DL-T1-ND
Mosfet Array N and P-Channel 20V 660mA, 410mA 270mW Surface Mount SC-70-6

Mosfet Array N and P-Channel 20V 660mA, 410mA 270mW Surface Mount SC-70-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1553DL-T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1553DL-T1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1553DL-T1
MOSFET N/P-CH 20V 0.66A SC70-6

MOSFET N/P-CH 20V 0.66A SC70-6

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 756532-SI1553DL-T1 289-SI1553DL-T1 SI1553DL-T1-ND SI1553DL-T1
Product Name Electronic Wholesale - SI1553DL-T1 20V 0.66A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; N and P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

4 - 6 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF3020-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 12.7 dB
View Details
4 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single IGBTs - 448-AIKB30N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
View Details
5 suppliers