Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1031R-T1-GE3 SI1031R-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 028333-SI1031R-T1-GE 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 250mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-75A Dimension: SC-75A Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 140mA (Ta) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 1.5nC @ 4.5V Maximum Gate-Source Voltage: ±6V Maximum Rds On at Id,Vgs: 8 Ohm @ 150mA, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028333-SI1031R-T1-GE 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 250mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-75A Dimension: SC-75A Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 140mA (Ta) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 1.5nC @ 4.5V Maximum Gate-Source Voltage: ±6V Maximum Rds On at Id,Vgs: 8 Ohm @ 150mA, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1031R-T1-GE3 - 028333-SI1031R-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1031R-T1-GE3
028333-SI1031R-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1031R-T1-GE3 028333-SI1031R-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028333-SI1031R-T1-GE 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 250mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-75A Dimension: SC-75A Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 140mA (Ta) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 1.5nC @ 4.5V Maximum Gate-Source Voltage: ±6V Maximum Rds On at Id,Vgs: 8 Ohm @ 150mA, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028333-SI1031R-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 250mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-75A
Dimension: SC-75A
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 140mA (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 1.5nC @ 4.5V
Maximum Gate-Source Voltage: ±6V
Maximum Rds On at Id,Vgs: 8 Ohm @ 150mA, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 140mA MOSFET Transistor
278-SI1031R-T1-GE3
20V 140mA MOSFET Transistor 278-SI1031R-T1-GE3
P-CH JFET, 20V, 140mA, 8R RdsOn, SC Package, Small Signal Product overview: SI1031R-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 140mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 140mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1031R-T1-GE3 can be used for catalog matching and distributor lookup.

P-CH JFET, 20V, 140mA, 8R RdsOn, SC Package, Small Signal Product overview: SI1031R-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 140mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 140mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1031R-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI1031R-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1031R-T1-GE3DKR-ND
Single FETs, MOSFETs SI1031R-T1-GE3DKR-ND
P-Channel 20V 140mA (Ta) 250mW (Ta) Surface Mount SC-75A

P-Channel 20V 140mA (Ta) 250mW (Ta) Surface Mount SC-75A

Buy Now Datasheet
Single FETs, MOSFETs - SI1031R-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1031R-T1-GE3CT-ND
Single FETs, MOSFETs SI1031R-T1-GE3CT-ND
P-Channel 20V 140mA (Ta) 250mW (Ta) Surface Mount SC-75A

P-Channel 20V 140mA (Ta) 250mW (Ta) Surface Mount SC-75A

Buy Now Datasheet
Single FETs, MOSFETs - SI1031R-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1031R-T1-GE3TR-ND
Single FETs, MOSFETs SI1031R-T1-GE3TR-ND
P-Channel 20V 140mA (Ta) 250mW (Ta) Surface Mount SC-75A

P-Channel 20V 140mA (Ta) 250mW (Ta) Surface Mount SC-75A

Buy Now Datasheet
Mosfet Transistor, P Channel, -140 Ma, -20 V, 8 Ohm, -4.5 V, 900 Mv Rohs Compliant Vishay - 67T1369 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, -140 Ma, -20 V, 8 Ohm, -4.5 V, 900 Mv Rohs Compliant Vishay
67T1369
Mosfet Transistor, P Channel, -140 Ma, -20 V, 8 Ohm, -4.5 V, 900 Mv Rohs Compliant Vishay 67T1369
MOSFET Transistor, P Channel, -140 mA, -20 V, 8 ohm, -4.5 V, 900 mV RoHS Compliant: Yes

MOSFET Transistor, P Channel, -140 mA, -20 V, 8 ohm, -4.5 V, 900 mV RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI1031R-T1-GE3
Triode/MOS Tube/Transistor >> MOSFETs SI1031R-T1-GE3
20V 140mA 8Ω@150mA,4.5V 250mW 1.2V@250uA P Channel SC-75A-3 MOSFETs ROHS

20V 140mA 8Ω@150mA,4.5V 250mW 1.2V@250uA P Channel SC-75A-3 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20V 150mA 280mW 8.0ohm @ 4.5V

MOSFET 20V 150mA 280mW 8.0ohm @ 4.5V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1031R-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1031R-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1031R-T1-GE3
MOSFET P-CH 20V 140MA SC75A

MOSFET P-CH 20V 140MA SC75A

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 028333-SI1031R-T1-GE3 278-SI1031R-T1-GE3 SI1031R-T1-GE3DKR-ND 67T1369 SI1031R-T1-GE3 SI1031R-T1-GE3 SI1031R-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1031R-T1-GE3 20V 140mA MOSFET Transistor Single FETs, MOSFETs Mosfet Transistor, P Channel, -140 Ma, -20 V, 8 Ohm, -4.5 V, 900 Mv Rohs Compliant Vishay Triode/MOS Tube/Transistor >> MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel
V(BR)DSS 20 volts 20 volts
PD 250 milliwatts 250 milliwatts 250 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

JFET - UJ3N065080K3S - VAST STOCK CO., LIMITED
Specs
Transistor Type JFET
View Details
3 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
FET, MOSFET Arrays - AUIRF7342Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers