Vishay Precision Group N-Channel SMD 20V 4A MOSFET Transistor SI1424EDH-T1-GE3

Description
N-Channel MOSFET, 20V, 4A, 27mR, SOT-363, Surface Mount Product overview: SI1424EDH-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 20V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1424EDH-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 20V, 4A, 27mR, SOT-363, Surface Mount Product overview: SI1424EDH-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 20V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1424EDH-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel SMD 20V 4A MOSFET Transistor
278-SI1424EDH-T1-GE3
N-Channel SMD 20V 4A MOSFET Transistor 278-SI1424EDH-T1-GE3
N-Channel MOSFET, 20V, 4A, 27mR, SOT-363, Surface Mount Product overview: SI1424EDH-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 20V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1424EDH-T1-GE3 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 20V, 4A, 27mR, SOT-363, Surface Mount Product overview: SI1424EDH-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 20V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1424EDH-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1424EDH-T1-GE3 - 1095690-SI1424EDH-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1424EDH-T1-GE3
1095690-SI1424EDH-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1424EDH-T1-GE3 1095690-SI1424EDH-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095690-SI1424EDH-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.56W (Ta), 2.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-363 Dimension: 6-TSSOP, SC-88, SOT-363 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 18nC @ 8V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 33 mOhm @ 5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1095690-SI1424EDH-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.56W (Ta), 2.8W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-363
Dimension: 6-TSSOP, SC-88, SOT-363
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 18nC @ 8V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 33 mOhm @ 5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SI1424EDH-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1424EDH-T1-GE3TR-ND
Single FETs, MOSFETs SI1424EDH-T1-GE3TR-ND
N-Channel 20V 4A (Tc) 1.56W (Ta), 2.8W (Tc) Surface Mount SC-70-6

N-Channel 20V 4A (Tc) 1.56W (Ta), 2.8W (Tc) Surface Mount SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SI1424EDH-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1424EDH-T1-GE3DKR-ND
Single FETs, MOSFETs SI1424EDH-T1-GE3DKR-ND
N-Channel 20V 4A (Tc) 1.56W (Ta), 2.8W (Tc) Surface Mount SC-70-6

N-Channel 20V 4A (Tc) 1.56W (Ta), 2.8W (Tc) Surface Mount SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SI1424EDH-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1424EDH-T1-GE3CT-ND
Single FETs, MOSFETs SI1424EDH-T1-GE3CT-ND
N-Channel 20V 4A (Tc) 1.56W (Ta), 2.8W (Tc) Surface Mount SC-70-6

N-Channel 20V 4A (Tc) 1.56W (Ta), 2.8W (Tc) Surface Mount SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SI1424EDH-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI1424EDH-T1-GE3
Single FETs, MOSFETs SI1424EDH-T1-GE3
MOSFET N-CH 20V 4A SOT-363

MOSFET N-CH 20V 4A SOT-363

Supplier's Site Datasheet
Mosfet, N Channel, W/d, 20V, 4A, Sot363; Channel Type Vishay - 64T4052 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, W/d, 20V, 4A, Sot363; Channel Type Vishay
64T4052
Mosfet, N Channel, W/d, 20V, 4A, Sot363; Channel Type Vishay 64T4052
MOSFET, N CHANNEL, W/D, 20V, 4A, SOT363; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:400mV RoHS Compliant: Yes

MOSFET, N CHANNEL, W/D, 20V, 4A, SOT363; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:400mV RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1424EDH-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1424EDH-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1424EDH-T1-GE3
MOSFET N-CH 20V 4A SOT-363

MOSFET N-CH 20V 4A SOT-363

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI1424EDH-T1-GE3 1095690-SI1424EDH-T1-GE3 SI1424EDH-T1-GE3TR-ND SI1424EDH-T1-GE3 64T4052 SI1424EDH-T1-GE3
Product Name N-Channel SMD 20V 4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1424EDH-T1-GE3 Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, N Channel, W/d, 20V, 4A, Sot363; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
PD 2800 milliwatts 1560 to 2800 milliwatts 1560 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMBG120R040M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 3.5 GHz, 100 Watt, 28 V GaN RF Power Transistor - TGF2929-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 14 dB
View Details
4 suppliers