ROHM Semiconductor USA, LLC FET, MOSFET Arrays SH8M4TB1

Description
Mosfet Array N and P-Channel 30V 9A, 7A 2W Surface Mount 8-SOP
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 30V 9A, 7A 2W Surface Mount 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SH8M4TB1TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SH8M4TB1TR-ND
FET, MOSFET Arrays SH8M4TB1TR-ND
Mosfet Array N and P-Channel 30V 9A, 7A 2W Surface Mount 8-SOP

Mosfet Array N and P-Channel 30V 9A, 7A 2W Surface Mount 8-SOP

Buy Now Datasheet
Singapore, Singapore
30V 9A 7A MOSFET Transistor
289-SH8M4TB1
30V 9A 7A MOSFET Transistor 289-SH8M4TB1
MOSFET N/P-CH 30V 9A/7A 8SOP Product overview: SH8M4TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9A, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9A, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SH8M4TB1 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 30V 9A/7A 8SOP Product overview: SH8M4TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9A, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9A, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SH8M4TB1 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SH8M4TB1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SH8M4TB1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SH8M4TB1
MOSFET N/P-CH 30V 9A/7A 8SOP

MOSFET N/P-CH 30V 9A/7A 8SOP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
SH8M4TB1
MOSFET SH8M4TB1
MOSFET Nch+Pch 30V/-30V 9A/-7A; MOSFET

MOSFET Nch+Pch 30V/-30V 9A/-7A; MOSFET

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SH8M4TB1TR-ND 289-SH8M4TB1 SH8M4TB1 SH8M4TB1
Product Name FET, MOSFET Arrays 30V 9A 7A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRFB8405 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO22
Packing Method Tube; Tube
View Details
8 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details