N-Channel 30V 3.16A (Ta) 750mW Surface Mount SOT-23
N-Channel 30V 3.16A (Ta) 750mW Surface Mount SOT-23
N-Channel 30V 3.16A (Ta) 750mW Surface Mount SOT-23
MOSFET N-CH 30V 3.16A SOT23 Product overview: SI2306-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.16A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.16A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2306-TP can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 3.16A SOT23
MOSFET N-Channel MOSFET, SOT-23 package
MOSFET N-CH 30V 3.16A SOT23
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SI2306-TPMSCT-ND | 278-SI2306-TP | SI2306-TP | SI2306-TP | SI2306-TP |
| Product Name | Single FETs, MOSFETs | 30V 3.16A SOT23 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 30 volts | 30 volts | |||
| Transconductance | 0.0070 kS |