20V 6A 25MR@4.5V,6A 1V@50A N CHA
20V 6A 25MR@4.5V,6A 1V@50A N CHA
20V 6A 25MR@4.5V,6A 1V@50A N CHA
20V 6A 25MR@4.5V,6A 1V@50A N CHA Product overview: SI2300A from UMW is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A, 4.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6A, 4.5V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2300A can be used for catalog matching and distributor lookup.
20V 6A 25MR@4.5V,6A 1V@50A N CHA
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 4518-SI2300ATR-ND | 278-SI2300A | SI2300A |
| Product Name | Single FETs, MOSFETs | 20V 6A 4.5V MOSFET Transistor | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 |
| TJ | 150 C (302 F) | 150 C (302 F) | |
| Packing Method | Tape & Reel (TR) |