Vishay Intertechnology, Inc. Single FETs, MOSFETs SI1400DL-T1-E3

Description
N-Channel 20V 1.6A (Ta) 568mW (Ta) Surface Mount SC-70-6
Request a Quote Datasheet
Description
N-Channel 20V 1.6A (Ta) 568mW (Ta) Surface Mount SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI1400DL-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1400DL-T1-E3TR-ND
Single FETs, MOSFETs SI1400DL-T1-E3TR-ND
N-Channel 20V 1.6A (Ta) 568mW (Ta) Surface Mount SC-70-6

N-Channel 20V 1.6A (Ta) 568mW (Ta) Surface Mount SC-70-6

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1400DL-T1-E3 - 028344-SI1400DL-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1400DL-T1-E3
028344-SI1400DL-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1400DL-T1-E3 028344-SI1400DL-T1-E3
Manufacturer: Vishay Win Source Part Number: 028344-SI1400DL-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 568mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 (SOT-363) Dimension: 6-TSSOP, SC-88, SOT-363 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.6A (Ta) Gate-Source Threshold Voltage: 600mV @ 250μA (Min) Max Gate Charge: 4nC @ 4.5V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 150 mOhm @ 1.7A, 4.5V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028344-SI1400DL-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 568mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6 (SOT-363)
Dimension: 6-TSSOP, SC-88, SOT-363
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.6A (Ta)
Gate-Source Threshold Voltage: 600mV @ 250μA (Min)
Max Gate Charge: 4nC @ 4.5V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 150 mOhm @ 1.7A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 1.6A MOSFET Transistor
278-SI1400DL-T1-E3
20V 1.6A MOSFET Transistor 278-SI1400DL-T1-E3
N-CH JFET 20V 1.6A 150mR SC-70 SMT Product overview: SI1400DL-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1400DL-T1-E3 can be used for catalog matching and distributor lookup.

N-CH JFET 20V 1.6A 150mR SC-70 SMT Product overview: SI1400DL-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1400DL-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1400DL-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1400DL-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1400DL-T1-E3
MOSFET N-CH 20V 1.6A SC70-6

MOSFET N-CH 20V 1.6A SC70-6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI1400DL-T1-E3TR-ND 028344-SI1400DL-T1-E3 278-SI1400DL-T1-E3 SI1400DL-T1-E3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1400DL-T1-E3 20V 1.6A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type 6-TSSOP, SC-88, SOT-363 SOT3; SC-70-6 (SOT-363) 6-TSSOP, SC-88, SOT-363
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data

Similar Products