N-Channel 30V 600mA (Ta) 280mW (Ta) Surface Mount SC-70-3
N-Channel 30V 600mA (Ta) 280mW (Ta) Surface Mount SC-70-3
N-Channel 30V 600mA (Ta) 280mW (Ta) Surface Mount SC-70-3
MOSFET N-CH 30V 600MA SC70-3
MOSFET, N-CH, 30V, 0.6A, SC-70; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:600mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 742-SI1302DL-T1-BE3DKR-ND | SI1302DL-T1-BE3 | 36AJ8048 |
| Product Name | Single FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 30V, 0.6A, Sc-70; Channel Type Vishay |
| Polarity | N-Channel | N-Channel; N-Channel | |
| Package Type | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | TO-3 |
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||
| V(BR)DSS | 30 volts |