MOSFET 2P-CH 60V 0.19A SC89 Product overview: SI1025X-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.19A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI1025X-T1-E3 can be used for catalog matching and distributor lookup.
Mosfet Array 2 P-Channel (Dual) 60V 190mA 250mW Surface Mount SC-89 (SOT-563F)
Manufacturer: Vishay
Win Source Part Number: 096733-SI1025X-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-89-6
Maximum Power Dissipation: 250mW
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 190mA
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 1.7nC @ 15V
Max Input Capacitance: 23pF @ 25V
Maximum Rds On at Id,Vgs: 4 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
MOSFET 2P-CH 60V 0.19A SC89
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-SI1025X-T1-E3 | SI1025X-T1-E3TR-ND | 096733-SI1025X-T1-E3 | SI1025X-T1-E3 |
| Product Name | 60V 0.19A MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1025X-T1-E3 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | SOT-563, SOT-666 | SOT3; SC-89-6 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |