Vishay Intertechnology, Inc. Single FETs, MOSFETs SI2324DS-T1-BE3

Description
N-Channel 100V 1.6A (Ta), 2.3A (Tc) 1.25W (Ta), 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
N-Channel 100V 1.6A (Ta), 2.3A (Tc) 1.25W (Ta), 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SI2324DS-T1-BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI2324DS-T1-BE3TR-ND
Single FETs, MOSFETs 742-SI2324DS-T1-BE3TR-ND
N-Channel 100V 1.6A (Ta), 2.3A (Tc) 1.25W (Ta), 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

N-Channel 100V 1.6A (Ta), 2.3A (Tc) 1.25W (Ta), 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI2324DS-T1-BE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI2324DS-T1-BE3DKR-ND
Single FETs, MOSFETs 742-SI2324DS-T1-BE3DKR-ND
N-Channel 100V 1.6A (Ta), 2.3A (Tc) 1.25W (Ta), 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

N-Channel 100V 1.6A (Ta), 2.3A (Tc) 1.25W (Ta), 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI2324DS-T1-BE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI2324DS-T1-BE3CT-ND
Single FETs, MOSFETs 742-SI2324DS-T1-BE3CT-ND
N-Channel 100V 1.6A (Ta), 2.3A (Tc) 1.25W (Ta), 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

N-Channel 100V 1.6A (Ta), 2.3A (Tc) 1.25W (Ta), 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Mosfet, N-Ch, 100V, 2.3A, Sot-23; Channel Type Vishay - 78AH6657 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 2.3A, Sot-23; Channel Type Vishay
78AH6657
Mosfet, N-Ch, 100V, 2.3A, Sot-23; Channel Type Vishay 78AH6657
MOSFET, N-CH, 100V, 2.3A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:2.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.8V RoHS Compliant: Yes

MOSFET, N-CH, 100V, 2.3A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:2.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 2.3A, Sot-23; Channel Type Vishay - 82AH6203 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 2.3A, Sot-23; Channel Type Vishay
82AH6203
Mosfet, N-Ch, 100V, 2.3A, Sot-23; Channel Type Vishay 82AH6203
MOSFET, N-CH, 100V, 2.3A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:2.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.8V RoHS Compliant: Yes

MOSFET, N-CH, 100V, 2.3A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:2.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2324DS-T1-BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2324DS-T1-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2324DS-T1-BE3
MOSFET N-CH 100V 2.3A SOT-23

MOSFET N-CH 100V 2.3A SOT-23

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SI2324DS-T1-BE3TR-ND 78AH6657 SI2324DS-T1-BE3
Product Name Single FETs, MOSFETs Mosfet, N-Ch, 100V, 2.3A, Sot-23; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

1200V MOSFET Transistor - 278-AIMW120R080M1XKSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 150 milliwatts
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details