Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1965DH-T1-GE3 SI1965DH-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 028354-SI1965DH-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 (SOT-363) Maximum Power Dissipation: 1.25W Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 1.3A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 4.2nC @ 8V Max Input Capacitance: 120pF @ 6V Maximum Rds On at Id,Vgs: 390 mOhm @ 1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028354-SI1965DH-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 (SOT-363) Maximum Power Dissipation: 1.25W Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 1.3A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 4.2nC @ 8V Max Input Capacitance: 120pF @ 6V Maximum Rds On at Id,Vgs: 390 mOhm @ 1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1965DH-T1-GE3 - 028354-SI1965DH-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1965DH-T1-GE3
028354-SI1965DH-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1965DH-T1-GE3 028354-SI1965DH-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028354-SI1965DH-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 (SOT-363) Maximum Power Dissipation: 1.25W Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 1.3A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 4.2nC @ 8V Max Input Capacitance: 120pF @ 6V Maximum Rds On at Id,Vgs: 390 mOhm @ 1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 028354-SI1965DH-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6 (SOT-363)
Maximum Power Dissipation: 1.25W
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 1.3A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 4.2nC @ 8V
Max Input Capacitance: 120pF @ 6V
Maximum Rds On at Id,Vgs: 390 mOhm @ 1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
12V 1.14A MOSFET Transistor
278-SI1965DH-T1-GE3
12V 1.14A MOSFET Transistor 278-SI1965DH-T1-GE3
P-CH MOSFET 12V 1.14A 390mR SOT-363 Product overview: SI1965DH-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 1.14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1965DH-T1-GE3 can be used for catalog matching and distributor lookup.

P-CH MOSFET 12V 1.14A 390mR SOT-363 Product overview: SI1965DH-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 1.14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1965DH-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SI1965DH-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1965DH-T1-GE3TR-ND
FET, MOSFET Arrays SI1965DH-T1-GE3TR-ND
Mosfet Array 2 P-Channel (Dual) 12V 1.3A 1.25W Surface Mount SC-70-6

Mosfet Array 2 P-Channel (Dual) 12V 1.3A 1.25W Surface Mount SC-70-6

Buy Now Datasheet
FET, MOSFET Arrays - SI1965DH-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1965DH-T1-GE3CT-ND
FET, MOSFET Arrays SI1965DH-T1-GE3CT-ND
Mosfet Array 2 P-Channel (Dual) 12V 1.3A 1.25W Surface Mount SC-70-6

Mosfet Array 2 P-Channel (Dual) 12V 1.3A 1.25W Surface Mount SC-70-6

Buy Now Datasheet
FET, MOSFET Arrays - SI1965DH-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1965DH-T1-GE3DKR-ND
FET, MOSFET Arrays SI1965DH-T1-GE3DKR-ND
Mosfet Array 2 P-Channel (Dual) 12V 1.3A 1.25W Surface Mount SC-70-6

Mosfet Array 2 P-Channel (Dual) 12V 1.3A 1.25W Surface Mount SC-70-6

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET -12V Vds 8V Vgs SC70-6

MOSFET -12V Vds 8V Vgs SC70-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1965DH-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1965DH-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1965DH-T1-GE3
MOSFET 2P-CH 12V 1.3A SC70-6

MOSFET 2P-CH 12V 1.3A SC70-6

Supplier's Site
Mosfet, Dual P Channel, -12V, Sot-363-6; Transistor Polarity Vishay - 04X9752 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual P Channel, -12V, Sot-363-6; Transistor Polarity Vishay
04X9752
Mosfet, Dual P Channel, -12V, Sot-363-6; Transistor Polarity Vishay 04X9752
MOSFET, DUAL P CHANNEL, -12V, SOT-363-6; Transistor Polarity:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:1.3A; On Resistance Rds(on):0.315ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

MOSFET, DUAL P CHANNEL, -12V, SOT-363-6; Transistor Polarity:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:1.3A; On Resistance Rds(on):0.315ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Dual P-Ch, -12V, Sot-363-6, Full Reel; Transistor Polarity Vishay - 86R3862 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual P-Ch, -12V, Sot-363-6, Full Reel; Transistor Polarity Vishay
86R3862
Mosfet, Dual P-Ch, -12V, Sot-363-6, Full Reel; Transistor Polarity Vishay 86R3862
MOSFET, DUAL P-CH, -12V, SOT-363-6, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:1.3A; On Resistance Rds(on):0.315ohm; Transistor Mounting:Surface Mount; No. of Pins:6Pins RoHS Compliant: Yes

MOSFET, DUAL P-CH, -12V, SOT-363-6, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:1.3A; On Resistance Rds(on):0.315ohm; Transistor Mounting:Surface Mount; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site
FET, MOSFET Arrays - SI1965DH-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI1965DH-T1-GE3
FET, MOSFET Arrays SI1965DH-T1-GE3
MOSFET 2P-CH 12V 1.3A SC70-6

MOSFET 2P-CH 12V 1.3A SC70-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 028354-SI1965DH-T1-GE3 278-SI1965DH-T1-GE3 SI1965DH-T1-GE3TR-ND SI1965DH-T1-GE3 SI1965DH-T1-GE3 04X9752 86R3862 SI1965DH-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1965DH-T1-GE3 12V 1.14A MOSFET Transistor FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Dual P Channel, -12V, Sot-363-6; Transistor Polarity Vishay Mosfet, Dual P-Ch, -12V, Sot-363-6, Full Reel; Transistor Polarity Vishay FET, MOSFET Arrays
Polarity P-Channel P-Channel P-Channel P-Channel; 2 P-Channel (Dual)
V(BR)DSS 12 volts 12 volts
PD 1250 milliwatts 1250 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SC-70-6 (SOT-363) 6-TSSOP, SC-88, SOT-363 TO-3; SOT3 TO-3; SOT3 6-TSSOP, SC-88, SOT-363
Unlock Full Specs
to access all available technical data

Similar Products

55V 51A TO220 MOSFET Transistor - 278-AUIRFZ44Z - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
View Details
5 suppliers