Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1012R-T1-GE3 SI1012R-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 028322-SI1012R-T1-GE 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150mW (Ta) Family Name: Si1012R Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-75A Dimension: SC-75A Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 500mA (Ta) Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 0.75nC @ 4.5V Maximum Gate-Source Voltage: ±6V Maximum Rds On at Id,Vgs: 700 mOhm @ 600mA, 4.5V Alternative Parts (Cross-Reference): Si1012CR-T1-GE3; RUE002N02TL; SI1012-TP-HF; SI1012-TP; Introduction Date: October 31, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028322-SI1012R-T1-GE 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150mW (Ta) Family Name: Si1012R Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-75A Dimension: SC-75A Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 500mA (Ta) Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 0.75nC @ 4.5V Maximum Gate-Source Voltage: ±6V Maximum Rds On at Id,Vgs: 700 mOhm @ 600mA, 4.5V Alternative Parts (Cross-Reference): Si1012CR-T1-GE3; RUE002N02TL; SI1012-TP-HF; SI1012-TP; Introduction Date: October 31, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1012R-T1-GE3 - 028322-SI1012R-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1012R-T1-GE3
028322-SI1012R-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1012R-T1-GE3 028322-SI1012R-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028322-SI1012R-T1-GE 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150mW (Ta) Family Name: Si1012R Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-75A Dimension: SC-75A Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 500mA (Ta) Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 0.75nC @ 4.5V Maximum Gate-Source Voltage: ±6V Maximum Rds On at Id,Vgs: 700 mOhm @ 600mA, 4.5V Alternative Parts (Cross-Reference): Si1012CR-T1-GE3; RUE002N02TL; SI1012-TP-HF; SI1012-TP; Introduction Date: October 31, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 028322-SI1012R-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150mW (Ta)
Family Name: Si1012R
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-75A
Dimension: SC-75A
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 500mA (Ta)
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Gate Charge: 0.75nC @ 4.5V
Maximum Gate-Source Voltage: ±6V
Maximum Rds On at Id,Vgs: 700 mOhm @ 600mA, 4.5V
Alternative Parts (Cross-Reference): Si1012CR-T1-GE3; RUE002N02TL; SI1012-TP-HF; SI1012-TP;
Introduction Date: October 31, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - SI1012R-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1012R-T1-GE3DKR-ND
Single FETs, MOSFETs SI1012R-T1-GE3DKR-ND
N-Channel 20V 500mA (Ta) 150mW (Ta) Surface Mount SC-75A

N-Channel 20V 500mA (Ta) 150mW (Ta) Surface Mount SC-75A

Buy Now Datasheet
Single FETs, MOSFETs - SI1012R-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1012R-T1-GE3CT-ND
Single FETs, MOSFETs SI1012R-T1-GE3CT-ND
N-Channel 20V 500mA (Ta) 150mW (Ta) Surface Mount SC-75A

N-Channel 20V 500mA (Ta) 150mW (Ta) Surface Mount SC-75A

Buy Now Datasheet
Single FETs, MOSFETs - SI1012R-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1012R-T1-GE3TR-ND
Single FETs, MOSFETs SI1012R-T1-GE3TR-ND
N-Channel 20V 500mA (Ta) 150mW (Ta) Surface Mount SC-75A

N-Channel 20V 500mA (Ta) 150mW (Ta) Surface Mount SC-75A

Buy Now Datasheet
Singapore, Singapore
N-Channel 20V 500mA MOSFET Transistor
278-SI1012R-T1-GE3
N-Channel 20V 500mA MOSFET Transistor 278-SI1012R-T1-GE3
N-Channel JFET, 20V, 500mA, 700mR RdsOn, SOT-416 Product overview: SI1012R-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 500mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 500mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1012R-T1-GE3 can be used for catalog matching and distributor lookup.

N-Channel JFET, 20V, 500mA, 700mR RdsOn, SOT-416 Product overview: SI1012R-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 500mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 500mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1012R-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20V 0.6A 175mW 700mohm @ 4.5V

MOSFET 20V 0.6A 175mW 700mohm @ 4.5V

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI1012R-T1-GE3
Triode/MOS Tube/Transistor >> MOSFETs SI1012R-T1-GE3
20V 500mA 150mW 700mΩ@4.5V,600mA 900mV@250uA N Channel SC-75A MOSFETs ROHS

20V 500mA 150mW 700mΩ@4.5V,600mA 900mV@250uA N Channel SC-75A MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - SI1012R-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI1012R-T1-GE3
Single FETs, MOSFETs SI1012R-T1-GE3
MOSFET N-CH 20V 500MA SC75A

MOSFET N-CH 20V 500MA SC75A

Supplier's Site Datasheet
N Channel Mosfet, 20V, 500Ma Sc-75A, Full Reel; Transistor Polarity Vishay - 16P3668 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 20V, 500Ma Sc-75A, Full Reel; Transistor Polarity Vishay
16P3668
N Channel Mosfet, 20V, 500Ma Sc-75A, Full Reel; Transistor Polarity Vishay 16P3668
N CHANNEL MOSFET, 20V, 500mA SC-75A, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:600mA; On Resistance Rds(on):0.41ohm; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

N CHANNEL MOSFET, 20V, 500mA SC-75A, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:600mA; On Resistance Rds(on):0.41ohm; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 20V, 600Ma, Sot-416-3; Channel Type Vishay - 69W7168 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 20V, 600Ma, Sot-416-3; Channel Type Vishay
69W7168
Mosfet, N Channel, 20V, 600Ma, Sot-416-3; Channel Type Vishay 69W7168
MOSFET, N CHANNEL, 20V, 600mA, SOT-416-3; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:600mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:800mV RoHS Compliant: Yes

MOSFET, N CHANNEL, 20V, 600mA, SOT-416-3; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:600mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:800mV RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 600 Ma, 20 V, 0.41 Ohm, 4.5 V, 900 Mv Rohs Compliant Vishay - 97W2614 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 600 Ma, 20 V, 0.41 Ohm, 4.5 V, 900 Mv Rohs Compliant Vishay
97W2614
Mosfet Transistor, N Channel, 600 Ma, 20 V, 0.41 Ohm, 4.5 V, 900 Mv Rohs Compliant Vishay 97W2614
MOSFET Transistor, N Channel, 600 mA, 20 V, 0.41 ohm, 4.5 V, 900 mV RoHS Compliant: Yes

MOSFET Transistor, N Channel, 600 mA, 20 V, 0.41 ohm, 4.5 V, 900 mV RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1012R-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1012R-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1012R-T1-GE3
MOSFET N-CH 20V 500MA SC75A

MOSFET N-CH 20V 500MA SC75A

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 028322-SI1012R-T1-GE3 SI1012R-T1-GE3DKR-ND 278-SI1012R-T1-GE3 SI1012R-T1-GE3 SI1012R-T1-GE3 SI1012R-T1-GE3 16P3668 69W7168 97W2614 SI1012R-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1012R-T1-GE3 Single FETs, MOSFETs N-Channel 20V 500mA MOSFET Transistor MOSFET Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs N Channel Mosfet, 20V, 500Ma Sc-75A, Full Reel; Transistor Polarity Vishay Mosfet, N Channel, 20V, 600Ma, Sot-416-3; Channel Type Vishay Mosfet Transistor, N Channel, 600 Ma, 20 V, 0.41 Ohm, 4.5 V, 900 Mv Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 20 volts 20 volts 20 volts
PD 150 milliwatts 150 milliwatts 150 milliwatts 150 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SC-75A SC-75, SOT-416 SC-75, SOT-416 TO-3 TO-3 TO-3 SC-75, SOT-416
Unlock Full Specs
to access all available technical data