The SI2101AHE3 is a P-channel MOSFET for automated assembly, packaged in SOT-323 with dimensions of 2.20 mm maximum length, 1.35 mm maximum width, and 1.10 mm maximum height. It is rated for a drain-source voltage of -20 V, continuous drain current of -1.0 A at 70°C, and total power dissipation of 0.3 W. The device has a junction-to-ambient thermal resistance of 400°C/W and operates from -55°C to +150°C. It is AEC-Q101 qualified, RoHS compliant, and meets UL 94 V-0 flammability rating. Input, output, and reverse transfer capacitances are 221 pF, 33 pF, and 27 pF respectively at V_DS = -10 V and V_GS = 0 V. Forward transconductance is 4.2 S at V_GS = -5 V and I_D = -1 A. Drain-source on-resistance is 135 mΩ typical at V_GS = -2.5 V and I_D = -1.2 A.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-SI2101AHE3-TP-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |