Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1469DH-T1-E3 SI1469DH-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 1095696-SI1469DH-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.5W (Ta), 2.78W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 (SOT-363) Dimension: 6-TSSOP, SC-88, SOT-363 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.7A (Tc) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 8.5nC @ 4.5V Max Input Capacitance: 470pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 80 mOhm @ 2A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1095696-SI1469DH-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.5W (Ta), 2.78W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 (SOT-363) Dimension: 6-TSSOP, SC-88, SOT-363 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.7A (Tc) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 8.5nC @ 4.5V Max Input Capacitance: 470pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 80 mOhm @ 2A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1469DH-T1-E3 - 1095696-SI1469DH-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1469DH-T1-E3
1095696-SI1469DH-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1469DH-T1-E3 1095696-SI1469DH-T1-E3
Manufacturer: Vishay Win Source Part Number: 1095696-SI1469DH-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.5W (Ta), 2.78W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 (SOT-363) Dimension: 6-TSSOP, SC-88, SOT-363 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.7A (Tc) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 8.5nC @ 4.5V Max Input Capacitance: 470pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 80 mOhm @ 2A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1095696-SI1469DH-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.5W (Ta), 2.78W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6 (SOT-363)
Dimension: 6-TSSOP, SC-88, SOT-363
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.7A (Tc)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 8.5nC @ 4.5V
Max Input Capacitance: 470pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 80 mOhm @ 2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 3.2A MOSFET Transistor
278-SI1469DH-T1-E3
20V 3.2A MOSFET Transistor 278-SI1469DH-T1-E3
P-CH MOSFET 20V 3.2A 80mR SOT-363 SC-70 Product overview: SI1469DH-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1469DH-T1-E3 can be used for catalog matching and distributor lookup.

P-CH MOSFET 20V 3.2A 80mR SOT-363 SC-70 Product overview: SI1469DH-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1469DH-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI1469DH-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1469DH-T1-E3CT-ND
Single FETs, MOSFETs SI1469DH-T1-E3CT-ND
P-Channel 20V 2.7A (Tc) 1.5W (Ta), 2.78W (Tc) Surface Mount SC-70-6

P-Channel 20V 2.7A (Tc) 1.5W (Ta), 2.78W (Tc) Surface Mount SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SI1469DH-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1469DH-T1-E3DKR-ND
Single FETs, MOSFETs SI1469DH-T1-E3DKR-ND
P-Channel 20V 2.7A (Tc) 1.5W (Ta), 2.78W (Tc) Surface Mount SC-70-6

P-Channel 20V 2.7A (Tc) 1.5W (Ta), 2.78W (Tc) Surface Mount SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SI1469DH-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1469DH-T1-E3TR-ND
Single FETs, MOSFETs SI1469DH-T1-E3TR-ND
P-Channel 20V 2.7A (Tc) 1.5W (Ta), 2.78W (Tc) Surface Mount SC-70-6

P-Channel 20V 2.7A (Tc) 1.5W (Ta), 2.78W (Tc) Surface Mount SC-70-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1469DH-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1469DH-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1469DH-T1-E3
MOSFET P-CH 20V 2.7A SC70-6

MOSFET P-CH 20V 2.7A SC70-6

Supplier's Site
Mosfet, P Channel, -20V, -2.7A, Sot-363-6; Channel Type Vishay - 69W7178 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -20V, -2.7A, Sot-363-6; Channel Type Vishay
69W7178
Mosfet, P Channel, -20V, -2.7A, Sot-363-6; Channel Type Vishay 69W7178
MOSFET, P CHANNEL, -20V, -2.7A, SOT-363-6; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

MOSFET, P CHANNEL, -20V, -2.7A, SOT-363-6; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

Supplier's Site
P Channel Mosfet, -20V, 1.6A, Sc-70; Channel Type Vishay - 75M5432 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -20V, 1.6A, Sc-70; Channel Type Vishay
75M5432
P Channel Mosfet, -20V, 1.6A, Sc-70; Channel Type Vishay 75M5432
P CHANNEL MOSFET, -20V, 1.6A, SC-70; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:12V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

P CHANNEL MOSFET, -20V, 1.6A, SC-70; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:12V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - SI1469DH-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI1469DH-T1-E3
Single FETs, MOSFETs SI1469DH-T1-E3
MOSFET P-CH 20V 2.7A SC70-6

MOSFET P-CH 20V 2.7A SC70-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -20V Vds 12V Vgs SC70-6

MOSFET -20V Vds 12V Vgs SC70-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1095696-SI1469DH-T1-E3 278-SI1469DH-T1-E3 SI1469DH-T1-E3CT-ND SI1469DH-T1-E3 69W7178 75M5432 SI1469DH-T1-E3 SI1469DH-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1469DH-T1-E3 20V 3.2A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P Channel, -20V, -2.7A, Sot-363-6; Channel Type Vishay P Channel Mosfet, -20V, 1.6A, Sc-70; Channel Type Vishay Single FETs, MOSFETs MOSFET
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 20 volts 20 volts
PD 1500 to 2780 milliwatts 2780 milliwatts 1500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data