Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2316DS-T1-E3 SI2316DS-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 028383-SI2316DS-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 700mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.9A (Ta) Gate-Source Threshold Voltage: 800mV @ 250μA (Min) Max Gate Charge: 7nC @ 10V Max Input Capacitance: 215pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 50 mOhm @ 3.4A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028383-SI2316DS-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 700mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.9A (Ta) Gate-Source Threshold Voltage: 800mV @ 250μA (Min) Max Gate Charge: 7nC @ 10V Max Input Capacitance: 215pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 50 mOhm @ 3.4A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2316DS-T1-E3 - 028383-SI2316DS-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2316DS-T1-E3
028383-SI2316DS-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2316DS-T1-E3 028383-SI2316DS-T1-E3
Manufacturer: Vishay Win Source Part Number: 028383-SI2316DS-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 700mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.9A (Ta) Gate-Source Threshold Voltage: 800mV @ 250μA (Min) Max Gate Charge: 7nC @ 10V Max Input Capacitance: 215pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 50 mOhm @ 3.4A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 028383-SI2316DS-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 700mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.9A (Ta)
Gate-Source Threshold Voltage: 800mV @ 250μA (Min)
Max Gate Charge: 7nC @ 10V
Max Input Capacitance: 215pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 50 mOhm @ 3.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30V 2.9A SOT-23 MOSFET Transistor
278-SI2316DS-T1-E3
30V 2.9A SOT-23 MOSFET Transistor 278-SI2316DS-T1-E3
N-Ch MOSFET, 30V, 50mR, 2.9A, SOT-23-3, SM Product overview: SI2316DS-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.9A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.9A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2316DS-T1-E3 can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 30V, 50mR, 2.9A, SOT-23-3, SM Product overview: SI2316DS-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.9A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.9A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2316DS-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI2316DS-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2316DS-T1-E3CT-ND
Single FETs, MOSFETs SI2316DS-T1-E3CT-ND
N-Channel 30V 2.9A (Ta) 700mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 30V 2.9A (Ta) 700mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2316DS-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2316DS-T1-E3TR-ND
Single FETs, MOSFETs SI2316DS-T1-E3TR-ND
N-Channel 30V 2.9A (Ta) 700mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 30V 2.9A (Ta) 700mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2316DS-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2316DS-T1-E3DKR-ND
Single FETs, MOSFETs SI2316DS-T1-E3DKR-ND
N-Channel 30V 2.9A (Ta) 700mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 30V 2.9A (Ta) 700mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2316DS-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI2316DS-T1-E3
Single FETs, MOSFETs SI2316DS-T1-E3
MOSFET N-CH 30V 2.9A SOT23-3

MOSFET N-CH 30V 2.9A SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V 3.4A 0.96W 50mohm @ 10V

MOSFET 30V 3.4A 0.96W 50mohm @ 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2316DS-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2316DS-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2316DS-T1-E3
MOSFET N-CH 30V 2.9A SOT23-3

MOSFET N-CH 30V 2.9A SOT23-3

Supplier's Site
Channel Type Vishay - 85W2139 - Newark, An Avnet Company
Chicago, IL, United States
Channel Type Vishay
85W2139
Channel Type Vishay 85W2139
Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:800mV; Power Dissipation:960mW; No. of Pins:3Pins RoHS Compliant: Yes

Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:800mV; Power Dissipation:960mW; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, 30V, 3.4A, To-236, Full Reel; Channel Type Vishay - 06J7579 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 3.4A, To-236, Full Reel; Channel Type Vishay
06J7579
N Channel Mosfet, 30V, 3.4A, To-236, Full Reel; Channel Type Vishay 06J7579
N CHANNEL MOSFET, 30V, 3.4A, TO-236, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:700mW RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 3.4A, TO-236, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:700mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 028383-SI2316DS-T1-E3 278-SI2316DS-T1-E3 SI2316DS-T1-E3CT-ND SI2316DS-T1-E3 SI2316DS-T1-E3 SI2316DS-T1-E3 85W2139 06J7579
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2316DS-T1-E3 30V 2.9A SOT-23 MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Channel Type Vishay N Channel Mosfet, 30V, 3.4A, To-236, Full Reel; Channel Type Vishay
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts 30 volts
PD 700 milliwatts 700 milliwatts 700 milliwatts 700 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data