Mosfet Array N and P-Channel 60V 305mA, 190mA 250mW Surface Mount SC-89 (SOT-563F)
MOSFET N/P-CH 60V 0.305A SC89 Product overview: SI1029X-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.305A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.305A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI1029X-T1-E3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Siliconix
Win Source Part Number: 734331-SI1029X-T1-E3
Packaging: Reel
Mounting Style: SMD
FET Feature: Logic Level Gate
Transistor Polarity: N and P-Channel
Family Name: Si1029X
Categories: Discrete Semiconductor Products
Supplier Device Package: SC-89-6
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SOT-563, SOT-666
Alternative Parts (Cross-Reference): DMG1029SV-7; CMLM0708A TR; CMLM0708A; Si1029X-E3;
Introduction Date: April 18, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Family Part Number: SI1029
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 250mW
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 305mA, 190mA
Rds On (Maximum) at Id, Vgs: 1.4Ohm at 500mA, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 0.75nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 30pF at 25V
MOSFET N/P-CH 60V 0.305A SC89
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SI1029X-T1-E3TR-ND | 289-SI1029X-T1-E3 | 734331-SI1029X-T1-E3 | SI1029X-T1-E3 |
| Product Name | FET, MOSFET Arrays | 60V 0.305A MOSFET Transistor | FETs - Arrays - SI1029X-T1-E3 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT-563, SOT-666 | Tape & Reel (TR) | SOT3 |