Vishay Intertechnology, Inc. Single FETs, MOSFETs SI1414DH-T1-GE3

Description
N-Channel 30V 4A (Tc) 2.8W (Tc) Surface Mount SC-70-6
Request a Quote Datasheet
Description
N-Channel 30V 4A (Tc) 2.8W (Tc) Surface Mount SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI1414DH-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1414DH-T1-GE3TR-ND
Single FETs, MOSFETs SI1414DH-T1-GE3TR-ND
N-Channel 30V 4A (Tc) 2.8W (Tc) Surface Mount SC-70-6

N-Channel 30V 4A (Tc) 2.8W (Tc) Surface Mount SC-70-6

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1414DH-T1-GE3 - 1095687-SI1414DH-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1414DH-T1-GE3
1095687-SI1414DH-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1414DH-T1-GE3 1095687-SI1414DH-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095687-SI1414DH-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.56W (Ta), 2.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-363 Dimension: 6-TSSOP, SC-88, SOT-363 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 15nC @ 8V Max Input Capacitance: 560pF @ 15V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 46 mOhm @ 4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1095687-SI1414DH-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.56W (Ta), 2.8W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-363
Dimension: 6-TSSOP, SC-88, SOT-363
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 15nC @ 8V
Max Input Capacitance: 560pF @ 15V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 46 mOhm @ 4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 4A MOSFET Transistor
278-SI1414DH-T1-GE3
30V 4A MOSFET Transistor 278-SI1414DH-T1-GE3
MOSFET N-CH 30V 4A SOT-363 Product overview: SI1414DH-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1414DH-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 4A SOT-363 Product overview: SI1414DH-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1414DH-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single N-Channel 30 V 0.046 O 5.7 nC Power Mosfet - SOT-363 (SC-70-6) - 880-SI1414DH-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
Single N-Channel 30 V 0.046 O 5.7 nC Power Mosfet - SOT-363 (SC-70-6)
880-SI1414DH-T1-GE3
Single N-Channel 30 V 0.046 O 5.7 nC Power Mosfet - SOT-363 (SC-70-6) 880-SI1414DH-T1-GE3
Single N-Channel 30 V 0.046 O 5.7 nC Power Mosfet - SOT-363 (SC-70-6)

Single N-Channel 30 V 0.046 O 5.7 nC Power Mosfet - SOT-363 (SC-70-6)

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1414DH-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1414DH-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1414DH-T1-GE3
MOSFET N-CH 30V 4A SOT-363

MOSFET N-CH 30V 4A SOT-363

Supplier's Site
Single FETs, MOSFETs - SI1414DH-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI1414DH-T1-GE3
Single FETs, MOSFETs SI1414DH-T1-GE3
MOSFET N-CH 30V 4A SOT-363

MOSFET N-CH 30V 4A SOT-363

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI1414DH-T1-GE3TR-ND 1095687-SI1414DH-T1-GE3 278-SI1414DH-T1-GE3 880-SI1414DH-T1-GE3 SI1414DH-T1-GE3 SI1414DH-T1-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1414DH-T1-GE3 30V 4A MOSFET Transistor Single N-Channel 30 V 0.046 O 5.7 nC Power Mosfet - SOT-363 (SC-70-6) Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type 6-TSSOP, SC-88, SOT-363 SOT3; SOT-363 Tape & Reel (TR) 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363
V(BR)DSS 30 volts 30 volts 30 volts
PD 1560 to 2800 milliwatts 2800 milliwatts 1560 milliwatts 2800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data