Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1467DH-T1-GE3 SI1467DH-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 028347-SI1467DH-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.5W (Ta), 2.78W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 (SOT-363) Dimension: 6-TSSOP, SC-88, SOT-363 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.7A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 13.5nC @ 4.5V Max Input Capacitance: 561pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 90 mOhm @ 2A, 4.5V Alternative Parts (Cross-Reference): SI1405BDH-T1-E3; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028347-SI1467DH-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.5W (Ta), 2.78W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 (SOT-363) Dimension: 6-TSSOP, SC-88, SOT-363 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.7A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 13.5nC @ 4.5V Max Input Capacitance: 561pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 90 mOhm @ 2A, 4.5V Alternative Parts (Cross-Reference): SI1405BDH-T1-E3; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1467DH-T1-GE3 - 028347-SI1467DH-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1467DH-T1-GE3
028347-SI1467DH-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1467DH-T1-GE3 028347-SI1467DH-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028347-SI1467DH-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.5W (Ta), 2.78W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 (SOT-363) Dimension: 6-TSSOP, SC-88, SOT-363 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.7A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 13.5nC @ 4.5V Max Input Capacitance: 561pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 90 mOhm @ 2A, 4.5V Alternative Parts (Cross-Reference): SI1405BDH-T1-E3; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 028347-SI1467DH-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.5W (Ta), 2.78W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6 (SOT-363)
Dimension: 6-TSSOP, SC-88, SOT-363
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.7A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 13.5nC @ 4.5V
Max Input Capacitance: 561pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 90 mOhm @ 2A, 4.5V
Alternative Parts (Cross-Reference): SI1405BDH-T1-E3;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - SI1467DH-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1467DH-T1-GE3DKR-ND
Single FETs, MOSFETs SI1467DH-T1-GE3DKR-ND
P-Channel 20V 2.7A (Tc) 1.5W (Ta), 2.78W (Tc) Surface Mount SC-70-6

P-Channel 20V 2.7A (Tc) 1.5W (Ta), 2.78W (Tc) Surface Mount SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SI1467DH-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1467DH-T1-GE3TR-ND
Single FETs, MOSFETs SI1467DH-T1-GE3TR-ND
P-Channel 20V 2.7A (Tc) 1.5W (Ta), 2.78W (Tc) Surface Mount SC-70-6

P-Channel 20V 2.7A (Tc) 1.5W (Ta), 2.78W (Tc) Surface Mount SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SI1467DH-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1467DH-T1-GE3CT-ND
Single FETs, MOSFETs SI1467DH-T1-GE3CT-ND
P-Channel 20V 2.7A (Tc) 1.5W (Ta), 2.78W (Tc) Surface Mount SC-70-6

P-Channel 20V 2.7A (Tc) 1.5W (Ta), 2.78W (Tc) Surface Mount SC-70-6

Buy Now Datasheet
Singapore, Singapore
20V 2.7A MOSFET Transistor
278-SI1467DH-T1-GE3
20V 2.7A MOSFET Transistor 278-SI1467DH-T1-GE3
MOSFET P-CH 20V 2.7A SC-70-6 Product overview: SI1467DH-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1467DH-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 2.7A SC-70-6 Product overview: SI1467DH-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1467DH-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI1467DH-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI1467DH-T1-GE3
Single FETs, MOSFETs SI1467DH-T1-GE3
MOSFET P-CH 20V 2.7A SC70-6

MOSFET P-CH 20V 2.7A SC70-6

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1467DH-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1467DH-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1467DH-T1-GE3
MOSFET P-CH 20V 2.7A SC70-6

MOSFET P-CH 20V 2.7A SC70-6

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -20V Vds 8V Vgs SC70-6

MOSFET -20V Vds 8V Vgs SC70-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 028347-SI1467DH-T1-GE3 SI1467DH-T1-GE3DKR-ND 278-SI1467DH-T1-GE3 SI1467DH-T1-GE3 SI1467DH-T1-GE3 SI1467DH-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1467DH-T1-GE3 Single FETs, MOSFETs 20V 2.7A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 20 volts 20 volts
PD 1500 to 2780 milliwatts 2780 milliwatts 1500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data