P-channel MOSFET in SOT-23 package for surface-mount applications, rated for -30 V drain-source voltage and -2 A continuous drain current at 25°C, with a maximum power dissipation of 0.69 W and junction temperature range of -55°C to +150°C. Thermal resistance is 180°C/W. Features include RoHS compliance, halogen-free green formulation, UL 94 V-0 epoxy, and moisture sensitivity level 1. On-resistance is 71 mΩ at -10 V gate-source voltage and -2 A drain current. Gate charge totals 6.1 nC with gate-source charge of 1.3 nC and gate-drain charge of 1.2 nC. Input, output, and reverse transfer capacitances are 190 pF, 34 pF, and 26 pF respectively, measured at -15 V drain-source voltage. Package dimensions are 3.04 mm maximum length, 2.64 mm maximum width, and 1.40 mm maximum height.
P-CHANNEL MOSFET,SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-SI095P03L-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |