Manufacturer: Vishay
Win Source Part Number: 1095733-SI2314EDS-T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 750mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.77A (Ta)
Gate-Source Threshold Voltage: 950mV @ 250μA
Max Gate Charge: 14nC @ 4.5V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 33 mOhm @ 5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 20V 3.77A SOT23-3 Product overview: SI2314EDS-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.77A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.77A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2314EDS-T1-GE3
N-Channel 20V 3.77A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)
MOSFET N-CH 20V 3.77A SOT23-3
MOSFET 20V 4.9A 1.25W 33mohm @ 4.5V
N CH MOSFET; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.77A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:950mV; Power Dissipation:750mW RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1095733-SI2314EDS-T1-GE3 | 278-SI2314EDS-T1-GE3 | SI2314EDS-T1-GE3-ND | SI2314EDS-T1-GE3 | SI2314EDS-T1-GE3 | 84R8027 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2314EDS-T1-GE3 | 20V 3.77A SOT23 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | N Ch Mosfet; Channel Type Vishay |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |||
| V(BR)DSS | 20 volts | |||||
| PD | 750 milliwatts | 750 milliwatts | 750 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; SOT23; SOT-23-3 (TO-236) | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 |