Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1330EDL-T1-GE3 SI1330EDL-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 028343-SI1330EDL-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 280mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 3V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 240mA (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 0.6nC @ 4.5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.5 Ohm @ 250mA, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028343-SI1330EDL-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 280mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 3V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 240mA (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 0.6nC @ 4.5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.5 Ohm @ 250mA, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1330EDL-T1-GE3 - 028343-SI1330EDL-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1330EDL-T1-GE3
028343-SI1330EDL-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1330EDL-T1-GE3 028343-SI1330EDL-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028343-SI1330EDL-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 280mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 3V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 240mA (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 0.6nC @ 4.5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.5 Ohm @ 250mA, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028343-SI1330EDL-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 280mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 3V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-3
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 240mA (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 0.6nC @ 4.5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.5 Ohm @ 250mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI1330EDL-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI1330EDL-T1-GE3CT-ND
Single FETs, MOSFETs 742-SI1330EDL-T1-GE3CT-ND
N-Channel 60V 240mA (Ta) 280mW (Ta) Surface Mount SC-70-3

N-Channel 60V 240mA (Ta) 280mW (Ta) Surface Mount SC-70-3

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI1330EDL-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI1330EDL-T1-GE3TR-ND
Single FETs, MOSFETs 742-SI1330EDL-T1-GE3TR-ND
N-Channel 60V 240mA (Ta) 280mW (Ta) Surface Mount SC-70-3

N-Channel 60V 240mA (Ta) 280mW (Ta) Surface Mount SC-70-3

Buy Now Datasheet
Singapore, Singapore
60V 240MA MOSFET Transistor
2088-SI1330EDL-T1-GE3
60V 240MA MOSFET Transistor 2088-SI1330EDL-T1-GE3
MOSFET N-CH 60V 240MA SC-70-3 Product overview: SI1330EDL-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 240MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 240MA, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI1330EDL-T1-GE 3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 240MA SC-70-3 Product overview: SI1330EDL-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 240MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 240MA, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI1330EDL-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1330EDL-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1330EDL-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1330EDL-T1-GE3
MOSFET N-CH 60V 240MA SC70-3

MOSFET N-CH 60V 240MA SC70-3

Supplier's Site
MOSFET N-CH 60V 240MA SC-70-3 - 880-SI1330EDL-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 240MA SC-70-3
880-SI1330EDL-T1-GE3
MOSFET N-CH 60V 240MA SC-70-3 880-SI1330EDL-T1-GE3
MOSFET N-CH 60V 240MA SC-70-3

MOSFET N-CH 60V 240MA SC-70-3

Supplier's Site
MOSFET 60V Vds 20V Vgs SC70-3

MOSFET 60V Vds 20V Vgs SC70-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 028343-SI1330EDL-T1-GE3 742-SI1330EDL-T1-GE3CT-ND 2088-SI1330EDL-T1-GE3 SI1330EDL-T1-GE3 880-SI1330EDL-T1-GE3 SI1330EDL-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1330EDL-T1-GE3 Single FETs, MOSFETs 60V 240MA MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 60V 240MA SC-70-3 MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 60 volts 60 volts
PD 280 milliwatts 280 milliwatts 280 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT323; SC-70-3 SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323
Unlock Full Specs
to access all available technical data