Vishay Precision Group MOSFETs SI2347DS-T1-GE3

Description
P-Ch MOSFET SOT-23 copper 30V 42mohm @ 1
Request a Quote Datasheet
Description
P-Ch MOSFET SOT-23 copper 30V 42mohm @ 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1807778P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807778P
MOSFETs 1807778P
P-Ch MOSFET SOT-23 copper 30V 42mohm @ 1

P-Ch MOSFET SOT-23 copper 30V 42mohm @ 1

Supplier's Site
MOSFETs - 1807273 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807273
MOSFETs 1807273
P-Ch MOSFET SOT-23 copper 30V 42mohm @ 1

P-Ch MOSFET SOT-23 copper 30V 42mohm @ 1

Supplier's Site
Singapore, Singapore
30V 5A SOT-23 MOSFET Transistor
278-SI2347DS-T1-GE3
30V 5A SOT-23 MOSFET Transistor 278-SI2347DS-T1-GE3
Trans MOSFET P-CH 30V 5A 3-Pin SOT-23 T/R Product overview: SI2347DS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2347DS-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 30V 5A 3-Pin SOT-23 T/R Product overview: SI2347DS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2347DS-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI2347DS-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2347DS-T1-GE3DKR-ND
Single FETs, MOSFETs SI2347DS-T1-GE3DKR-ND
P-Channel 30V 5A (Tc) 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 30V 5A (Tc) 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2347DS-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2347DS-T1-GE3CT-ND
Single FETs, MOSFETs SI2347DS-T1-GE3CT-ND
P-Channel 30V 5A (Tc) 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 30V 5A (Tc) 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2347DS-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2347DS-T1-GE3TR-ND
Single FETs, MOSFETs SI2347DS-T1-GE3TR-ND
P-Channel 30V 5A (Tc) 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 30V 5A (Tc) 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2347DS-T1-GE3 - 1095754-SI2347DS-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2347DS-T1-GE3
1095754-SI2347DS-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2347DS-T1-GE3 1095754-SI2347DS-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095754-SI2347DS-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.2W (Ta), 1.7W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 22nC @ 10V Max Input Capacitance: 705pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 42 mOhm @ 3.8A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1095754-SI2347DS-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.2W (Ta), 1.7W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 705pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 42 mOhm @ 3.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI2347DS-T1-GE3
Triode/MOS Tube/Transistor >> MOSFETs SI2347DS-T1-GE3
30V 5A 1.7W 42mΩ@10V,3.8A 2.5V@250uA P Channel SOT-23 MOSFETs ROHS

30V 5A 1.7W 42mΩ@10V,3.8A 2.5V@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -30V Vds 20V Vgs SOT-23

MOSFET -30V Vds 20V Vgs SOT-23

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2347DS-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2347DS-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2347DS-T1-GE3
MOSFET P-CH 30V 5A SOT23-3

MOSFET P-CH 30V 5A SOT23-3

Supplier's Site
Mosfet, P-Ch, -30V, -5A, Sot-23; Channel Type Vishay - 70AC6496 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -5A, Sot-23; Channel Type Vishay
70AC6496
Mosfet, P-Ch, -30V, -5A, Sot-23; Channel Type Vishay 70AC6496
MOSFET, P-CH, -30V, -5A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V; MSL:- RoHS Compliant: Yes

MOSFET, P-CH, -30V, -5A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V; MSL:- RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SI2347DS-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI2347DS-T1-GE3
Single FETs, MOSFETs SI2347DS-T1-GE3
MOSFET P-CH 30V 5A SOT23-3

MOSFET P-CH 30V 5A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1807778P 278-SI2347DS-T1-GE3 SI2347DS-T1-GE3DKR-ND 1095754-SI2347DS-T1-GE3 SI2347DS-T1-GE3 SI2347DS-T1-GE3 SI2347DS-T1-GE3 70AC6496 SI2347DS-T1-GE3
Product Name MOSFETs 30V 5A SOT-23 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2347DS-T1-GE3 Triode/MOS Tube/Transistor >> MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, -30V, -5A, Sot-23; Channel Type Vishay Single FETs, MOSFETs
Package Type SOT23; SOT-23 Tape and Reel SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
PD 1.7 milliwatts 1200 to 1700 milliwatts 1700 milliwatts 1700 milliwatts
Unlock Full Specs
to access all available technical data