Vishay Precision Group Single FETs, MOSFETs SI2304BDS-T1-E3

Description
N-Channel 30V 2.6A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
N-Channel 30V 2.6A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI2304BDS-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2304BDS-T1-E3TR-ND
Single FETs, MOSFETs SI2304BDS-T1-E3TR-ND
N-Channel 30V 2.6A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 30V 2.6A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2304BDS-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2304BDS-T1-E3DKR-ND
Single FETs, MOSFETs SI2304BDS-T1-E3DKR-ND
N-Channel 30V 2.6A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 30V 2.6A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2304BDS-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2304BDS-T1-E3CT-ND
Single FETs, MOSFETs SI2304BDS-T1-E3CT-ND
N-Channel 30V 2.6A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 30V 2.6A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
N-Channel 2600 mA 30 V MOSFET Transistor
278-SI2304BDS-T1-E3
N-Channel 2600 mA 30 V MOSFET Transistor 278-SI2304BDS-T1-E3
TRANSISTOR 2600 mA, 30 V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-236AA, ROHS COMPLIANT, TO-236, 3 PIN, FET General Purpose Small Signal Product overview: SI2304BDS-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 2600 mA, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2600 mA, 30 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2304BDS-T1-E3 can be used for catalog matching and distributor lookup.

TRANSISTOR 2600 mA, 30 V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-236AA, ROHS COMPLIANT, TO-236, 3 PIN, FET General Purpose Small Signal Product overview: SI2304BDS-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 2600 mA, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2600 mA, 30 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2304BDS-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2304BDS-T1-E3 - 028366-SI2304BDS-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2304BDS-T1-E3
028366-SI2304BDS-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2304BDS-T1-E3 028366-SI2304BDS-T1-E3
Manufacturer: Vishay Win Source Part Number: 028366-SI2304BDS-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 750mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.6A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 4nC @ 5V Max Input Capacitance: 225pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 70 mOhm @ 2.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 028366-SI2304BDS-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 750mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.6A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 4nC @ 5V
Max Input Capacitance: 225pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 70 mOhm @ 2.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30V 3.2A 0.07Ohm

MOSFET 30V 3.2A 0.07Ohm

Buy Now Datasheet
Channel Type Vishay - 85W2138 - Newark, An Avnet Company
Chicago, IL, United States
Channel Type Vishay
85W2138
Channel Type Vishay 85W2138
Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V; Power Dissipation:1.08W; No. of Pins:3Pins RoHS Compliant: Yes

Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V; Power Dissipation:1.08W; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, Full Reel; Channel Type Vishay - 43J1066 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, Full Reel; Channel Type Vishay
43J1066
N Channel Mosfet, Full Reel; Channel Type Vishay 43J1066
N CHANNEL MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.5V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2304BDS-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2304BDS-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2304BDS-T1-E3
MOSFET N-CH 30V 2.6A SOT23-3

MOSFET N-CH 30V 2.6A SOT23-3

Supplier's Site
Single FETs, MOSFETs - SI2304BDS-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI2304BDS-T1-E3
Single FETs, MOSFETs SI2304BDS-T1-E3
MOSFET N-CH 30V 2.6A SOT23-3

MOSFET N-CH 30V 2.6A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI2304BDS-T1-E3TR-ND 278-SI2304BDS-T1-E3 028366-SI2304BDS-T1-E3 SI2304BDS-T1-E3 85W2138 43J1066 SI2304BDS-T1-E3 SI2304BDS-T1-E3
Product Name Single FETs, MOSFETs N-Channel 2600 mA 30 V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2304BDS-T1-E3 MOSFET Channel Type Vishay N Channel Mosfet, Full Reel; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) TO-3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
V(BR)DSS 30 volts 30 volts
PD 750 milliwatts 750 milliwatts
Unlock Full Specs
to access all available technical data