Vishay Intertechnology, Inc. FETs - Arrays - SI1900DL-T1-GE3 SI1900DL-T1-GE3

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 756534-SI1900DL-T1-G E3 Packaging: Tape and Reel Mounting Style: SMD FET Feature: Standard Transistor Polarity: 2 N-Channel (Dual) Categories: Discrete Semiconductor Products Supplier Device Package: SC-70-6 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 300mW, 270mW Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 630mA, 590mA Rds On (Maximum) at Id, Vgs: 480mOhm at 590mA, 10V Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 1.4nC at 10V
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 756534-SI1900DL-T1-G E3 Packaging: Tape and Reel Mounting Style: SMD FET Feature: Standard Transistor Polarity: 2 N-Channel (Dual) Categories: Discrete Semiconductor Products Supplier Device Package: SC-70-6 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 300mW, 270mW Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 630mA, 590mA Rds On (Maximum) at Id, Vgs: 480mOhm at 590mA, 10V Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 1.4nC at 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Arrays - SI1900DL-T1-GE3 - 756534-SI1900DL-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - SI1900DL-T1-GE3
756534-SI1900DL-T1-GE3
FETs - Arrays - SI1900DL-T1-GE3 756534-SI1900DL-T1-GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 756534-SI1900DL-T1-G E3 Packaging: Tape and Reel Mounting Style: SMD FET Feature: Standard Transistor Polarity: 2 N-Channel (Dual) Categories: Discrete Semiconductor Products Supplier Device Package: SC-70-6 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 300mW, 270mW Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 630mA, 590mA Rds On (Maximum) at Id, Vgs: 480mOhm at 590mA, 10V Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 1.4nC at 10V

Manufacturer: Vishay Siliconix
Win Source Part Number: 756534-SI1900DL-T1-GE3
Packaging: Tape and Reel
Mounting Style: SMD
FET Feature: Standard
Transistor Polarity: 2 N-Channel (Dual)
Categories: Discrete Semiconductor Products
Supplier Device Package: SC-70-6
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Power: 300mW, 270mW
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 630mA, 590mA
Rds On (Maximum) at Id, Vgs: 480mOhm at 590mA, 10V
Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 1.4nC at 10V

Buy Now
Singapore, Singapore
Dual 30V MOSFET Transistor
278-SI1900DL-T1-GE3
Dual 30V MOSFET Transistor 278-SI1900DL-T1-GE3
MOSFET Dual 30V N-CH TRENCH Product overview: SI1900DL-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1900DL-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET Dual 30V N-CH TRENCH Product overview: SI1900DL-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1900DL-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 742-SI1900DL-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SI1900DL-T1-GE3TR-ND
FET, MOSFET Arrays 742-SI1900DL-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 30V 630mA (Ta), 590mA (Ta) 300mW, 270mW Surface Mount SC-70-6

Mosfet Array 2 N-Channel (Dual) 30V 630mA (Ta), 590mA (Ta) 300mW, 270mW Surface Mount SC-70-6

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30V Vds 20V Vgs SC70-6

MOSFET 30V Vds 20V Vgs SC70-6

Buy Now Datasheet
MOSFET Dual 30V N-CH TRENCH - 880-SI1900DL-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET Dual 30V N-CH TRENCH
880-SI1900DL-T1-GE3
MOSFET Dual 30V N-CH TRENCH 880-SI1900DL-T1-GE3
MOSFET Dual 30V N-CH TRENCH

MOSFET Dual 30V N-CH TRENCH

Supplier's Site
FET, MOSFET Arrays - SI1900DL-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI1900DL-T1-GE3
FET, MOSFET Arrays SI1900DL-T1-GE3
MOSFET 2 N-CH 30V SC70-6

MOSFET 2 N-CH 30V SC70-6

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1900DL-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1900DL-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1900DL-T1-GE3
MOSFET 2N-CH 30V 0.63A SC70-6

MOSFET 2N-CH 30V 0.63A SC70-6

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 756534-SI1900DL-T1-GE3 278-SI1900DL-T1-GE3 742-SI1900DL-T1-GE3TR-ND SI1900DL-T1-GE3 880-SI1900DL-T1-GE3 SI1900DL-T1-GE3 SI1900DL-T1-GE3
Product Name FETs - Arrays - SI1900DL-T1-GE3 Dual 30V MOSFET Transistor FET, MOSFET Arrays MOSFET MOSFET Dual 30V N-CH TRENCH FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; 2 N-Channel (Dual) N-Channel; 2 N-Channel (Dual)
V(BR)DSS 30 volts 30 volts 30 volts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363
Packing Method Tape Reel; Tape and Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data